Bourns, Inc. Resistor Network, 10K; Resistance Bourns 4114R-2-103LF.

Description
RESISTOR NETWORK, 10K; Resistance:10kohm; Network Circuit Type:Bussed; No. of Elements:13Elements; Resistor Case Style:DIP; No. of Pins:14Pins; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Element:125mW RoHS Compliant: Yes
Description
RESISTOR NETWORK, 10K; Resistance:10kohm; Network Circuit Type:Bussed; No. of Elements:13Elements; Resistor Case Style:DIP; No. of Pins:14Pins; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Element:125mW RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor Network, 10K; Resistance Bourns - 28AC9308 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, 10K; Resistance Bourns
28AC9308
Resistor Network, 10K; Resistance Bourns 28AC9308
RESISTOR NETWORK, 10K; Resistance:10kohm; Network Circuit Type:Bussed; No. of Elements:13Elements; Resistor Case Style:DIP; No. of Pins:14Pins; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Element:125mW RoHS Compliant: Yes

RESISTOR NETWORK, 10K; Resistance:10kohm; Network Circuit Type:Bussed; No. of Elements:13Elements; Resistor Case Style:DIP; No. of Pins:14Pins; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Element:125mW RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AC9308
Product Name Resistor Network, 10K; Resistance Bourns
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging DIP
Resistance Range 10000 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers