Bourns, Inc. 470 OHM Resistor 4114R-1-471LF

Description
RES ARRAY 7 RES 470 OHM 14DIP Product overview: 4114R-1-471LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 470 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4114R-1-471LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES ARRAY 7 RES 470 OHM 14DIP Product overview: 4114R-1-471LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 470 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4114R-1-471LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
470 OHM Resistor
50-4114R-1-471LF
470 OHM Resistor 50-4114R-1-471LF
RES ARRAY 7 RES 470 OHM 14DIP Product overview: 4114R-1-471LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 470 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4114R-1-471LF can be used for catalog matching and distributor lookup.

RES ARRAY 7 RES 470 OHM 14DIP Product overview: 4114R-1-471LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 470 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4114R-1-471LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistor Networks, Arrays - 4114R-1-471LF
811723-4114R-1-471LF
Resistor Networks, Arrays - 4114R-1-471LF 811723-4114R-1-471LF
Manufacturer: Bourns Inc. Win Source Part Number: 811723-4114R-1-471LF Packaging: Tube Mounting Style: Through Hole Tolerance: ±2% Temperature Coefficient: ±100ppm/°C Resistance (Ohms): 470 Circuit Type: Isolated Number of Resistors: 7 Number of Pins: 14 Power Per Element: 250mW Supplier Device Package: 14-DIP Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.765" L x 0.300" W (19.43mm x 7.62mm) Manufacturer Package: 14-DIP Height - Seated (Maximum): 0.185" (4.69mm) Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Resistor-Ratio-Drift : 50ppm/°C Part Number Series: 4114R

Manufacturer: Bourns Inc.
Win Source Part Number: 811723-4114R-1-471LF
Packaging: Tube
Mounting Style: Through Hole
Tolerance: ±2%
Temperature Coefficient: ±100ppm/°C
Resistance (Ohms): 470
Circuit Type: Isolated
Number of Resistors: 7
Number of Pins: 14
Power Per Element: 250mW
Supplier Device Package: 14-DIP
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.765" L x 0.300" W (19.43mm x 7.62mm)
Manufacturer Package: 14-DIP
Height - Seated (Maximum): 0.185" (4.69mm)
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Resistor-Ratio-Drift: 50ppm/°C
Part Number Series: 4114R

Buy Now
Resistor Networks, Arrays - 4114R-1-471LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4114R-1-471LF-ND
Resistor Networks, Arrays 4114R-1-471LF-ND
"470 Ohm ±2% 250mW Power Per Element Isolated 7 Resistor Network/Array ±100ppm/°C 14-DIP (0.300"", 7.62mm)"

"470 Ohm ±2% 250mW Power Per Element Isolated 7 Resistor Network/Array ±100ppm/°C 14-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Resistor, Isolated Resistor Network, 7, 470 Ohm, 0.02, Dip; Resistance Bourns - 32K8358 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Isolated Resistor Network, 7, 470 Ohm, 0.02, Dip; Resistance Bourns
32K8358
Resistor, Isolated Resistor Network, 7, 470 Ohm, 0.02, Dip; Resistance Bourns 32K8358
RESISTOR, ISOLATED RESISTOR NETWORK, 7, 470 OHM, 0.02, DIP; Resistance:470ohm; Network Circuit Type:Isolated; No. of Resistors:7Resistors ; Resistor Case / Package:DIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Qualification:- RoHS Compliant: Yes

RESISTOR, ISOLATED RESISTOR NETWORK, 7, 470 OHM, 0.02, DIP; Resistance:470ohm; Network Circuit Type:Isolated; No. of Resistors:7Resistors; Resistor Case / Package:DIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Qualification:- RoHS Compliant: Yes

Supplier's Site
Resistor Network, 470R; Resistance Bourns - 39K2475 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, 470R; Resistance Bourns
39K2475
Resistor Network, 470R; Resistance Bourns 39K2475
RESISTOR NETWORK, 470R; Resistance:470ohm; Product Range:4100R Series; No. of Elements:7Elements; Network Circuit Type:Isolated; Resistor Case Style:DIP; No. of Pins:14Pins; Voltage Rating:100V; Power Rating per Element:250mW; RoHS Compliant: Yes

RESISTOR NETWORK, 470R; Resistance:470ohm; Product Range:4100R Series; No. of Elements:7Elements; Network Circuit Type:Isolated; Resistor Case Style:DIP; No. of Pins:14Pins; Voltage Rating:100V; Power Rating per Element:250mW; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 50-4114R-1-471LF 811723-4114R-1-471LF 4114R-1-471LF-ND 32K8358 39K2475
Product Name 470 OHM Resistor Resistor Networks, Arrays - 4114R-1-471LF Resistor Networks, Arrays Resistor, Isolated Resistor Network, 7, 470 Ohm, 0.02, Dip; Resistance Bourns Resistor Network, 470R; Resistance Bourns
Technology / Construction Thick Film
Mounting / Packaging 14-DIP (0.300", 7.62mm) ThroughHole ThroughHole; "14-DIP DIP DIP
Resistance Range 470 ohms 470 ohms 470 ohms 470 ohms 470 ohms
Power Rating 2 watts 0.2500 watts
Operating DC Voltage 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details