Bourns, Inc. Resistor Networks, Arrays 4114R-1-470LF

Description
"47 Ohm ±1Ohm 250mW Power Per Element Isolated 7 Resistor Network/Array ±250ppm/°C 14-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"47 Ohm ±1Ohm 250mW Power Per Element Isolated 7 Resistor Network/Array ±250ppm/°C 14-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 118-4114R-1-470LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
118-4114R-1-470LF-ND
Resistor Networks, Arrays 118-4114R-1-470LF-ND
"47 Ohm ±1Ohm 250mW Power Per Element Isolated 7 Resistor Network/Array ±250ppm/°C 14-DIP (0.300"", 7.62mm)"

"47 Ohm ±1Ohm 250mW Power Per Element Isolated 7 Resistor Network/Array ±250ppm/°C 14-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Resistor Network, 47R; Resistance Bourns - 39K2474 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, 47R; Resistance Bourns
39K2474
Resistor Network, 47R; Resistance Bourns 39K2474
RESISTOR NETWORK, 47R; Resistance:47ohm; Product Range:4100R Series; No. of Elements:7Elements; Network Circuit Type:Isolated; Resistor Case Style:DIP; No. of Pins:14Pins; Voltage Rating:100V; Power Rating per Element:250mW; RoHS Compliant: Yes

RESISTOR NETWORK, 47R; Resistance:47ohm; Product Range:4100R Series; No. of Elements:7Elements; Network Circuit Type:Isolated; Resistor Case Style:DIP; No. of Pins:14Pins; Voltage Rating:100V; Power Rating per Element:250mW; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 118-4114R-1-470LF-ND 39K2474
Product Name Resistor Networks, Arrays Resistor Network, 47R; Resistance Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; "14-DIP DIP
Resistance Range 47 ohms 47 ohms
Temperature Coefficient 250 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details