Bourns, Inc. Resistor Networks, Arrays 4114R-1-364

Description
"360k Ohm ±2% 250mW Power Per Element Isolated 7 Resistor Network/Array ±100ppm/°C 14-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"360k Ohm ±2% 250mW Power Per Element Isolated 7 Resistor Network/Array ±100ppm/°C 14-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4114R-1-364-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4114R-1-364-ND
Resistor Networks, Arrays 4114R-1-364-ND
"360k Ohm ±2% 250mW Power Per Element Isolated 7 Resistor Network/Array ±100ppm/°C 14-DIP (0.300"", 7.62mm)"

"360k Ohm ±2% 250mW Power Per Element Isolated 7 Resistor Network/Array ±100ppm/°C 14-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
RES ARRAY 360K OHM 7 RES 14DIP - 103-4114R-1-364 - Utmel Electronic Limited
Hong Kong, China
RES ARRAY 360K OHM 7 RES 14DIP
103-4114R-1-364
RES ARRAY 360K OHM 7 RES 14DIP 103-4114R-1-364
RES ARRAY 360K OHM 7 RES 14DIP

RES ARRAY 360K OHM 7 RES 14DIP

Supplier's Site
Resistors Network Thick Film Mold Dip Bourns - 04B6208 - Newark, An Avnet Company
Chicago, IL, United States
Resistors Network Thick Film Mold Dip Bourns
04B6208
Resistors Network Thick Film Mold Dip Bourns 04B6208
RESISTORS NETWORK - THICK FILM MOLD DIP

RESISTORS NETWORK - THICK FILM MOLD DIP

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 4114R-1-364-ND 103-4114R-1-364 04B6208
Product Name Resistor Networks, Arrays RES ARRAY 360K OHM 7 RES 14DIP Resistors Network Thick Film Mold Dip Bourns
Configuration Chip Array Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; "14-DIP ThroughHole; Through Hole
Resistance Range 360000 ohms
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details