"24 Ohm ±1Ohm 250mW Power Per Element Isolated 7 Resistor Network/Array ±250ppm/°C 14-DIP (0.300"", 7.62mm)"
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 4114R-1-240-ND |
| Product Name | Resistor Networks, Arrays |
| Configuration | Chip Array |
| Category / Application | General Use |
| Mounting / Packaging | ThroughHole; "14-DIP |
| Resistance Range | 24 ohms |