Bourns, Inc. Resistor Networks, Arrays 4114R-1-224LF

Description
"220k Ohm ±2% 250mW Power Per Element Isolated 7 Resistor Network/Array ±100ppm/°C 14-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"220k Ohm ±2% 250mW Power Per Element Isolated 7 Resistor Network/Array ±100ppm/°C 14-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4114R-1-224LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4114R-1-224LF-ND
Resistor Networks, Arrays 4114R-1-224LF-ND
"220k Ohm ±2% 250mW Power Per Element Isolated 7 Resistor Network/Array ±100ppm/°C 14-DIP (0.300"", 7.62mm)"

"220k Ohm ±2% 250mW Power Per Element Isolated 7 Resistor Network/Array ±100ppm/°C 14-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Resistors Resistor Networks, Arrays -  - Win Source Electronics
Laguna Hills, CA, United States
Resistors Resistor Networks, Arrays
Resistors Resistor Networks, Arrays
Manufacturer: Bourns Inc. Category: Resistors Resistor Networks, Arrays Package: Tube Temperature Coefficient: ±100ppm/°C Circuit Type: Isolated Number of Resistors: 7 Power Per Element: 250mW Operating Temperature: -55°C ~ 125°C Mounting Type: Through Hole Package / Case: 14-DIP (0.300", 7.62mm) Alternative Parts (Cross-Reference): Cross Resistor-Ratio-Drift : 50ppm/°C Product Status: Active

Manufacturer: Bourns Inc.
Category: Resistors Resistor Networks, Arrays
Package: Tube
Temperature Coefficient: ±100ppm/°C
Circuit Type: Isolated
Number of Resistors: 7
Power Per Element: 250mW
Operating Temperature: -55°C ~ 125°C
Mounting Type: Through Hole
Package / Case: 14-DIP (0.300", 7.62mm)
Alternative Parts (Cross-Reference): Cross
Resistor-Ratio-Drift: 50ppm/°C
Product Status: Active

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Resistors Resistors
Product Number 4114R-1-224LF-ND
Product Name Resistor Networks, Arrays Resistors Resistor Networks, Arrays
Configuration Chip Array Chip Array
Category / Application General Use
Mounting / Packaging ThroughHole; "14-DIP ThroughHole
Resistance Range 220000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details