Bourns, Inc. Resistor Networks, Arrays 4114R-1-182

Description
"1.8k Ohm ±2% 250mW Power Per Element Isolated 7 Resistor Network/Array ±100ppm/°C 14-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"1.8k Ohm ±2% 250mW Power Per Element Isolated 7 Resistor Network/Array ±100ppm/°C 14-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4114R-1-182-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4114R-1-182-ND
Resistor Networks, Arrays 4114R-1-182-ND
"1.8k Ohm ±2% 250mW Power Per Element Isolated 7 Resistor Network/Array ±100ppm/°C 14-DIP (0.300"", 7.62mm)"

"1.8k Ohm ±2% 250mW Power Per Element Isolated 7 Resistor Network/Array ±100ppm/°C 14-DIP (0.300"", 7.62mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 4114R-1-182-ND
Product Name Resistor Networks, Arrays
Configuration Chip Array
Category / Application General Use
Mounting / Packaging ThroughHole; "14-DIP
Resistance Range 1800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers