Bourns, Inc. Resistor Networks, Arrays 4114R-1-151LF

Description
"150 Ohm ±2% 250mW Power Per Element Isolated 7 Resistor Network/Array ±100ppm/°C 14-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"150 Ohm ±2% 250mW Power Per Element Isolated 7 Resistor Network/Array ±100ppm/°C 14-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4114R-1-151LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4114R-1-151LF-ND
Resistor Networks, Arrays 4114R-1-151LF-ND
"150 Ohm ±2% 250mW Power Per Element Isolated 7 Resistor Network/Array ±100ppm/°C 14-DIP (0.300"", 7.62mm)"

"150 Ohm ±2% 250mW Power Per Element Isolated 7 Resistor Network/Array ±100ppm/°C 14-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Resistors - Resistor Networks, Arrays - 1328297-4114R-1-151LF - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Resistor Networks, Arrays
1328297-4114R-1-151LF
Resistors - Resistor Networks, Arrays 1328297-4114R-1-151LF
Manufacturer: Bourns Inc. Win Source Part Number: 1328297-4114R-1-151L F Category: Resistors>Resistor Networks, Arrays Packaging: Tube Size / Dimension: 0.765" L x 0.300" W (19.43mm x 7.62mm) Height - Seated (Max): 0.185" (4.69mm) Standard Package: 25 Mounting: Through Hole Tolerance: ±2% Temperature Coefficient: ±100ppm/°C Resistance (Ohms): 150 Circuit Type: Isolated Number of Resistors: 7 Number of Pins: 14 Power Per Element: 250mW Supplier Device Package: 14-DIP Temperature Range - Operating: -55°C ~ 125°C Case / Package: 14-DIP (0.300", 7.62mm) ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: Not Applicable Resistor-Ratio-Drift : 50ppm/°C REACH Status: REACH Affected HTSUS: 8533.21.0060 Other Part Number: 2266-4114R-1-151LF,4 114R1151LF Base Product Number: 4114R RoHS Status: ROHS3 Compliant

Manufacturer: Bourns Inc.
Win Source Part Number: 1328297-4114R-1-151LF
Category: Resistors>Resistor Networks, Arrays
Packaging: Tube
Size / Dimension: 0.765" L x 0.300" W (19.43mm x 7.62mm)
Height - Seated (Max): 0.185" (4.69mm)
Standard Package: 25
Mounting: Through Hole
Tolerance: ±2%
Temperature Coefficient: ±100ppm/°C
Resistance (Ohms): 150
Circuit Type: Isolated
Number of Resistors: 7
Number of Pins: 14
Power Per Element: 250mW
Supplier Device Package: 14-DIP
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 14-DIP (0.300", 7.62mm)
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: Not Applicable
Resistor-Ratio-Drift: 50ppm/°C
REACH Status: REACH Affected
HTSUS: 8533.21.0060
Other Part Number: 2266-4114R-1-151LF,4114R1151LF
Base Product Number: 4114R
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
150 OHM Resistor
50-4114R-1-151LF
150 OHM Resistor 50-4114R-1-151LF
RES ARRAY 7 RES 150 OHM 14DIP Product overview: 4114R-1-151LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 150 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4114R-1-151LF can be used for catalog matching and distributor lookup.

RES ARRAY 7 RES 150 OHM 14DIP Product overview: 4114R-1-151LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 150 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4114R-1-151LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res N/w, Isolated, 150R, 2%, 100V, Dip; Resistance Bourns - 39K2469 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 150R, 2%, 100V, Dip; Resistance Bourns
39K2469
Res N/w, Isolated, 150R, 2%, 100V, Dip; Resistance Bourns 39K2469
RES N/W, ISOLATED, 150R, 2%, 100V, DIP; Resistance:150ohm; Network Circuit Type:Isolated; No. of Resistors:7Resistors ; Resistor Case / Package:DIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Resistor:250mW RoHS Compliant: Yes

RES N/W, ISOLATED, 150R, 2%, 100V, DIP; Resistance:150ohm; Network Circuit Type:Isolated; No. of Resistors:7Resistors; Resistor Case / Package:DIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Resistor:250mW RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 4114R-1-151LF-ND 1328297-4114R-1-151LF 50-4114R-1-151LF 39K2469
Product Name Resistor Networks, Arrays Resistors - Resistor Networks, Arrays 150 OHM Resistor Res N/w, Isolated, 150R, 2%, 100V, Dip; Resistance Bourns
Configuration Chip Array Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; "14-DIP ThroughHole 14-DIP (0.300", 7.62mm) DIP
Resistance Range 150 ohms 150 ohms 150 ohms 150 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Adjustable Resistors - 1445507 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers