Bourns, Inc. Resistor Networks, Arrays 4114R-1-103LF

Description
"10k Ohm ±2% 250mW Power Per Element Isolated 7 Resistor Network/Array ±100ppm/°C 14-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"10k Ohm ±2% 250mW Power Per Element Isolated 7 Resistor Network/Array ±100ppm/°C 14-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4114R-1-103LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4114R-1-103LF-ND
Resistor Networks, Arrays 4114R-1-103LF-ND
"10k Ohm ±2% 250mW Power Per Element Isolated 7 Resistor Network/Array ±100ppm/°C 14-DIP (0.300"", 7.62mm)"

"10k Ohm ±2% 250mW Power Per Element Isolated 7 Resistor Network/Array ±100ppm/°C 14-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Resistor Network, 10K; Resistance Bourns - 32K8312 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, 10K; Resistance Bourns
32K8312
Resistor Network, 10K; Resistance Bourns 32K8312
RESISTOR NETWORK, 10K; Resistance:10kohm; Network Circuit Type:Isolated; No. of Resistors:7Resistors ; Resistor Case / Package:DIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Resistor:250mW; Resistor Type:NetworkRoHS Compliant: Yes

RESISTOR NETWORK, 10K; Resistance:10kohm; Network Circuit Type:Isolated; No. of Resistors:7Resistors; Resistor Case / Package:DIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Resistor:250mW; Resistor Type:NetworkRoHS Compliant: Yes

Supplier's Site
BOURNS 4114R-1-103LF RESISTOR NETWORK, 10K - 103-4114R-1-103LF - Utmel Electronic Limited
Hong Kong, China
BOURNS 4114R-1-103LF RESISTOR NETWORK, 10K
103-4114R-1-103LF
BOURNS 4114R-1-103LF RESISTOR NETWORK, 10K 103-4114R-1-103LF
BOURNS 4114R-1-103LF RESISTOR NETWORK, 10K

BOURNS 4114R-1-103LF RESISTOR NETWORK, 10K

Supplier's Site
Resistor; 10 Kilohms; 2 W @ degC; 2%; 100 V (Max.); 14; 100 ppm/ degC - 70155394 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor; 10 Kilohms; 2 W @ degC; 2%; 100 V (Max.); 14; 100 ppm/ degC
70155394
Resistor; 10 Kilohms; 2 W @ degC; 2%; 100 V (Max.); 14; 100 ppm/ degC 70155394
Resistor; 10 Kilohms; 2 W @ degC; 2%; 100 V (Max.); 14; 100 ppm/ degC

Resistor; 10 Kilohms; 2 W @ degC; 2%; 100 V (Max.); 14; 100 ppm/ degC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Utmel Electronic Limited Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors
Product Number 4114R-1-103LF-ND 32K8312 103-4114R-1-103LF 70155394
Product Name Resistor Networks, Arrays Resistor Network, 10K; Resistance Bourns BOURNS 4114R-1-103LF RESISTOR NETWORK, 10K Resistor; 10 Kilohms; 2 W @ degC; 2%; 100 V (Max.); 14; 100 ppm/ degC
Configuration Chip Array Single Resistor; Resistor, Capacitor Network Single Resistor; Resistor, Capacitor Network
Category / Application General Use General Use
Mounting / Packaging ThroughHole; "14-DIP DIP ThroughHole; Through Hole DIP
Resistance Range 10000 ohms 10000 ohms 10000 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers