Bourns, Inc. Resistor Networks, Arrays 4114R-1-100

Description
"10 Ohm ±1Ohm 250mW Power Per Element Isolated 7 Resistor Network/Array ±250ppm/°C 14-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"10 Ohm ±1Ohm 250mW Power Per Element Isolated 7 Resistor Network/Array ±250ppm/°C 14-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4114R-1-100-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4114R-1-100-ND
Resistor Networks, Arrays 4114R-1-100-ND
"10 Ohm ±1Ohm 250mW Power Per Element Isolated 7 Resistor Network/Array ±250ppm/°C 14-DIP (0.300"", 7.62mm)"

"10 Ohm ±1Ohm 250mW Power Per Element Isolated 7 Resistor Network/Array ±250ppm/°C 14-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Resistor Network,thick Film,10Ohms,100Wv,-250,250Ppm-Tc,7731-Case Bourns - 04B6187 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network,thick Film,10Ohms,100Wv,-250,250Ppm-Tc,7731-Case Bourns
04B6187
Resistor Network,thick Film,10Ohms,100Wv,-250,250Ppm-Tc,7731-Case Bourns 04B6187
Resistor Network,Thick Film,10Ohms,100WV,-2 50,250ppm-TC,7731-Ca se

Resistor Network,Thick Film,10Ohms,100WV,-250,250ppm-TC,7731-Case

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4114R-1-100-ND 04B6187
Product Name Resistor Networks, Arrays Resistor Network,thick Film,10Ohms,100Wv,-250,250Ppm-Tc,7731-Case Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; "14-DIP
Resistance Range 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details