Bourns, Inc. Resistor Networks, Arrays 4108R-2-103

Description
"10k Ohm ±2% 125mW Power Per Element Bussed 7 Resistor Network/Array ±100ppm/°C 8-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"10k Ohm ±2% 125mW Power Per Element Bussed 7 Resistor Network/Array ±100ppm/°C 8-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4108R-2-103-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4108R-2-103-ND
Resistor Networks, Arrays 4108R-2-103-ND
"10k Ohm ±2% 125mW Power Per Element Bussed 7 Resistor Network/Array ±100ppm/°C 8-DIP (0.300"", 7.62mm)"

"10k Ohm ±2% 125mW Power Per Element Bussed 7 Resistor Network/Array ±100ppm/°C 8-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Resistor Network,thick Film,10Kohms,100Wv,2+/-% Tol,-100,100Ppm-Tc,4731-Case Bourns - 32K8304 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network,thick Film,10Kohms,100Wv,2+/-% Tol,-100,100Ppm-Tc,4731-Case Bourns
32K8304
Resistor Network,thick Film,10Kohms,100Wv,2+/-% Tol,-100,100Ppm-Tc,4731-Case Bourns 32K8304
Resistor Network,Thick Film,10KOhms,100WV,2 +/-% Tol,-100,100ppm-TC,4 731-Case

Resistor Network,Thick Film,10KOhms,100WV,2+/-% Tol,-100,100ppm-TC,4731-Case

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4108R-2-103-ND 32K8304
Product Name Resistor Networks, Arrays Resistor Network,thick Film,10Kohms,100Wv,2+/-% Tol,-100,100Ppm-Tc,4731-Case Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; "8-DIP
Resistance Range 10000 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R182JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Chassis Mount Resistors - 1311252 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details