Bourns, Inc. Resistor Networks, Arrays 4108R-2-102

Description
"1k Ohm ±2% 125mW Power Per Element Bussed 7 Resistor Network/Array ±100ppm/°C 8-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"1k Ohm ±2% 125mW Power Per Element Bussed 7 Resistor Network/Array ±100ppm/°C 8-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4108R-2-102-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4108R-2-102-ND
Resistor Networks, Arrays 4108R-2-102-ND
"1k Ohm ±2% 125mW Power Per Element Bussed 7 Resistor Network/Array ±100ppm/°C 8-DIP (0.300"", 7.62mm)"

"1k Ohm ±2% 125mW Power Per Element Bussed 7 Resistor Network/Array ±100ppm/°C 8-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Resistor Network,thick Film,1Kohms,100Wv,2+/-% Tol,-100,100Ppm-Tc,4731-Case Bourns - 32K8302 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network,thick Film,1Kohms,100Wv,2+/-% Tol,-100,100Ppm-Tc,4731-Case Bourns
32K8302
Resistor Network,thick Film,1Kohms,100Wv,2+/-% Tol,-100,100Ppm-Tc,4731-Case Bourns 32K8302
Resistor Network,Thick Film,1KOhms,100WV,2+ /-% Tol,-100,100ppm-TC,4 731-Case

Resistor Network,Thick Film,1KOhms,100WV,2+/-% Tol,-100,100ppm-TC,4731-Case

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4108R-2-102-ND 32K8302
Product Name Resistor Networks, Arrays Resistor Network,thick Film,1Kohms,100Wv,2+/-% Tol,-100,100Ppm-Tc,4731-Case Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; "8-DIP
Resistance Range 1000 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622826-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R394JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details