Bourns, Inc. Resistor Networks, Arrays 4108R-1-472LF

Description
"4.7k Ohm ±2% 250mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 8-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"4.7k Ohm ±2% 250mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 8-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4108R-1-472LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4108R-1-472LF-ND
Resistor Networks, Arrays 4108R-1-472LF-ND
"4.7k Ohm ±2% 250mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 8-DIP (0.300"", 7.62mm)"

"4.7k Ohm ±2% 250mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 8-DIP (0.300"", 7.62mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 4108R-1-472LF-ND
Product Name Resistor Networks, Arrays
Configuration Chip Array
Category / Application General Use
Mounting / Packaging ThroughHole; "8-DIP
Resistance Range 4700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1260395 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1632
Standards and Certifications RoHS
View Details