Bourns, Inc. Resistor Networks, Arrays 4108R-1-104LF

Description
"100k Ohm ±2% 250mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 8-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"100k Ohm ±2% 250mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 8-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4108R-1-104LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4108R-1-104LF-ND
Resistor Networks, Arrays 4108R-1-104LF-ND
"100k Ohm ±2% 250mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 8-DIP (0.300"", 7.62mm)"

"100k Ohm ±2% 250mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 8-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Resistor Network,thick Film,100Kohms,100Wv,2+/-% Tol,-100,100Ppm-Tc,4731-Case Rohs Compliant Bourns - 43K2408 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network,thick Film,100Kohms,100Wv,2+/-% Tol,-100,100Ppm-Tc,4731-Case Rohs Compliant Bourns
43K2408
Resistor Network,thick Film,100Kohms,100Wv,2+/-% Tol,-100,100Ppm-Tc,4731-Case Rohs Compliant Bourns 43K2408
Resistor Network,Thick Film,100KOhms,100WV, 2+/-% Tol,-100,100ppm-TC,4 731-Case RoHS Compliant: Yes

Resistor Network,Thick Film,100KOhms,100WV,2+/-% Tol,-100,100ppm-TC,4731-Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4108R-1-104LF-ND 43K2408
Product Name Resistor Networks, Arrays Resistor Network,thick Film,100Kohms,100Wv,2+/-% Tol,-100,100Ppm-Tc,4731-Case Rohs Compliant Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; "8-DIP
Resistance Range 100000 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R394JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details