Bourns, Inc. Resistor Networks, Arrays 4108R-1-103

Description
"10k Ohm ±2% 250mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 8-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"10k Ohm ±2% 250mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 8-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4108R-1-103-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4108R-1-103-ND
Resistor Networks, Arrays 4108R-1-103-ND
"10k Ohm ±2% 250mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 8-DIP (0.300"", 7.62mm)"

"10k Ohm ±2% 250mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 8-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Resistor Network,thick Film,10Kohms,100Wv,2+/-% Tol,-100,100Ppm-Tc,4731-Case Bourns - 61H2805 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network,thick Film,10Kohms,100Wv,2+/-% Tol,-100,100Ppm-Tc,4731-Case Bourns
61H2805
Resistor Network,thick Film,10Kohms,100Wv,2+/-% Tol,-100,100Ppm-Tc,4731-Case Bourns 61H2805
Resistor Network,Thick Film,10KOhms,100WV,2 +/-% Tol,-100,100ppm-TC,4 731-Case

Resistor Network,Thick Film,10KOhms,100WV,2+/-% Tol,-100,100ppm-TC,4731-Case

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4108R-1-103-ND 61H2805
Product Name Resistor Networks, Arrays Resistor Network,thick Film,10Kohms,100Wv,2+/-% Tol,-100,100Ppm-Tc,4731-Case Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; "8-DIP
Resistance Range 10000 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 1580271 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details