POT 10K OHM 1/4W PLASTIC LINEAR Product overview: 39SA-1RB-103 from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 4W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-39SA-1RB-103 can be used for catalog matching and distributor lookup.
10k Ohm 1 Gang Linear Panel Mount Potentiometer Rotary, SPST 1 Kierros Conductive Plastic 0.25W, 1/4W PC Pins
POT 10K OHM 1/4W PLASTIC LINEAR
| ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Resistors | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | 84-39SA-1RB-103 | 39SA-1RB-103-ND | 39SA-1RB-103 |
| Product Name | 4W Rheostat | Rotary Potentiometers, Rheostats | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats |
| Technology / Construction | Conductive Plastic | Conductive Plastic | |
| Resistance Range | 10000 ohms | 10000 ohms | 10000 ohms |
| Power Rating | 0.2500 watts | 0.2500 watts | |
| Operating AC Voltage | 350 volts | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) |