10k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 0.25W, 1/4W PC Pins
ROTARY POTENTIOMETER, 10KOHM, 20%, 250mW; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:250mW; Resistance Tolerance:± 20%; Product Range:39 Series; Potentiometer Mounting:Through Hole; No. of Gangs:1 RoHS Compliant: Yes
POT 10K OHM 1/4W PLASTIC LINEAR
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | 39SA-1NB-103-ND | 32K8292 | 39SA-1NB-103 |
| Product Name | Rotary Potentiometers, Rheostats | Rotary Potentiometer, 10Kohm, 20%, 250Mw; Track Resistance Bourns | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats |
| Technology / Construction | Conductive Plastic | ||
| Mounting / Packaging | Panel Mount (Bushing) | ThroughHole | |
| Potentiometer Type | Standard Potentiometer | ||
| Configuration | Single Turn | Single Resistor | |
| Resistance Taper | Linear |