Bourns, Inc. Rotary Potentiometers, Rheostats 39LB-1PB-103

Description
10k Ohm 1 Gang Linear Panel Mount Potentiometer Momentary Push, SPST 1 Kierros Conductive Plastic 0.25W, 1/4W PC Pins
Request a Quote Datasheet
Description
10k Ohm 1 Gang Linear Panel Mount Potentiometer Momentary Push, SPST 1 Kierros Conductive Plastic 0.25W, 1/4W PC Pins
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - 39LB-1PB-103-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
39LB-1PB-103-ND
Rotary Potentiometers, Rheostats 39LB-1PB-103-ND
10k Ohm 1 Gang Linear Panel Mount Potentiometer Momentary Push, SPST 1 Kierros Conductive Plastic 0.25W, 1/4W PC Pins

10k Ohm 1 Gang Linear Panel Mount Potentiometer Momentary Push, SPST 1 Kierros Conductive Plastic 0.25W, 1/4W PC Pins

Buy Now Datasheet
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - 39LB-1PB-103 - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
39LB-1PB-103
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 39LB-1PB-103
POT 10K OHM 1/4W PLASTIC LINEAR

POT 10K OHM 1/4W PLASTIC LINEAR

Supplier's Site
Rotary Potentiometer, 10Kohm, 20%, 250Mw; Track Resistance Bourns - 32K8291 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Potentiometer, 10Kohm, 20%, 250Mw; Track Resistance Bourns
32K8291
Rotary Potentiometer, 10Kohm, 20%, 250Mw; Track Resistance Bourns 32K8291
ROTARY POTENTIOMETER, 10KOHM, 20%, 250mW; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:250mW; Resistance Tolerance:± 20%; Product Range:39 Series; Potentiometer Mounting:Through Hole; No. of Gangs:1 RoHS Compliant: Yes

ROTARY POTENTIOMETER, 10KOHM, 20%, 250mW; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:250mW; Resistance Tolerance:± 20%; Product Range:39 Series; Potentiometer Mounting:Through Hole; No. of Gangs:1 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 39LB-1PB-103-ND 39LB-1PB-103 32K8291
Product Name Rotary Potentiometers, Rheostats Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Rotary Potentiometer, 10Kohm, 20%, 250Mw; Track Resistance Bourns
Technology / Construction Conductive Plastic
Mounting / Packaging Panel Mount (Bushing) ThroughHole
Potentiometer Type Standard Potentiometer
Configuration Single Turn Single Resistor
Resistance Taper Linear
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249331 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 4756943 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details