Bourns, Inc. Track Resistance Bourns 39LB-1PB-103.

Description
Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:250mW; Resistance Tolerance:± 20%; Product Range:-; Potentiometer Mounting:Through Hole; Shaft Diameter:3.18mm; No. of Gangs:1; Shaft Length:12.7mm RoHS Compliant: Yes
Datasheet
Description
Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:250mW; Resistance Tolerance:± 20%; Product Range:-; Potentiometer Mounting:Through Hole; Shaft Diameter:3.18mm; No. of Gangs:1; Shaft Length:12.7mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Track Resistance Bourns - 28AC9220 - Newark, An Avnet Company
Chicago, IL, United States
Track Resistance Bourns
28AC9220
Track Resistance Bourns 28AC9220
Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:250mW; Resistance Tolerance:± 20%; Product Range:-; Potentiometer Mounting:Through Hole; Shaft Diameter:3.18mm; No. of Gangs:1; Shaft Length:12.7mm RoHS Compliant: Yes

Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:250mW; Resistance Tolerance:± 20%; Product Range:-; Potentiometer Mounting:Through Hole; Shaft Diameter:3.18mm; No. of Gangs:1; Shaft Length:12.7mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AC9220
Product Name Track Resistance Bourns
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chassis Mount Resistors - 1617599 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
0.002 OHM 10W Resistor - 53-PBV-R002-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0020 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers