Bourns, Inc. 4W Rheostat 39LA-1PB-103

Description
POT 10K OHM 1/4W PLASTIC LINEAR Product overview: 39LA-1PB-103 from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 4W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-39LA-1PB-103 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
POT 10K OHM 1/4W PLASTIC LINEAR Product overview: 39LA-1PB-103 from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 4W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-39LA-1PB-103 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4W Rheostat - 84-39LA-1PB-103 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4W Rheostat
84-39LA-1PB-103
4W Rheostat 84-39LA-1PB-103
POT 10K OHM 1/4W PLASTIC LINEAR Product overview: 39LA-1PB-103 from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 4W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-39LA-1PB-103 can be used for catalog matching and distributor lookup.

POT 10K OHM 1/4W PLASTIC LINEAR Product overview: 39LA-1PB-103 from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 4W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-39LA-1PB-103 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rotary Potentiometers, Rheostats - 39LA-1PB-103-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
39LA-1PB-103-ND
Rotary Potentiometers, Rheostats 39LA-1PB-103-ND
10k Ohm 1 Gang Linear Panel Mount Potentiometer Momentary Push, SPST 1 Kierros Conductive Plastic 0.25W, 1/4W PC Pins

10k Ohm 1 Gang Linear Panel Mount Potentiometer Momentary Push, SPST 1 Kierros Conductive Plastic 0.25W, 1/4W PC Pins

Buy Now Datasheet
Rotary Potentiometer, 10Kohm, 20%; Track Resistance Bourns - 32K8288 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Potentiometer, 10Kohm, 20%; Track Resistance Bourns
32K8288
Rotary Potentiometer, 10Kohm, 20%; Track Resistance Bourns 32K8288
ROTARY POTENTIOMETER, 10KOHM, 20%; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:250mW; Resistance Tolerance:± 20%; Product Range:39 Series; Potentiometer Mounting:Through Hole; Shaft Diameter:3.18mm RoHS Compliant: Yes

ROTARY POTENTIOMETER, 10KOHM, 20%; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:250mW; Resistance Tolerance:± 20%; Product Range:39 Series; Potentiometer Mounting:Through Hole; Shaft Diameter:3.18mm RoHS Compliant: Yes

Supplier's Site
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - 39LA-1PB-103 - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
39LA-1PB-103
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 39LA-1PB-103
POT 10K OHM 1/4W PLASTIC LINEAR

POT 10K OHM 1/4W PLASTIC LINEAR

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 84-39LA-1PB-103 39LA-1PB-103-ND 32K8288 39LA-1PB-103
Product Name 4W Rheostat Rotary Potentiometers, Rheostats Rotary Potentiometer, 10Kohm, 20%; Track Resistance Bourns Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Technology / Construction Conductive Plastic Conductive Plastic
Resistance Range 10000 ohms 10000 ohms 10000 ohms
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts
Operating AC Voltage 350 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers