5k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Cermet 1W Solder Lug
Power Rating: 1 watt @ +70°C. Tolerance: ±10%. Operating Temperature Range: –1°C to +125°C. Temperature Coefficient: ±150 ppm/°C. Starting and Running Torque: 5 oz.-in. Load Life: 1000 hrs. Dielectric Withstanding Voltage: 750 VAC @ sea level. Model 3862C-122: 3⁄8" shaft length; 1⁄4" plain bushing with 1⁄8" shaft dia. Model 3862C-282: 7⁄8" shaft length; 1⁄4" plain bushing with 1⁄8" shaft dia.
CERMET POTENTIOMETER, 5KOHM 10%, 1W; Track Resistance:5kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 10%; Product Range:3862C Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.35mm RoHS Compliant: Yes
POT 5K OHM 1W CERMET LINEAR
| DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | 3862C-282-502AL-ND | 70154230 | 62K3262 | 3862C-282-502AL |
| Product Name | Rotary Potentiometers, Rheostats | POTENTIOMETER, CERMET, 2 WATT, 10%, 5K | Cermet Potentiometer, 5Kohm 10%, 1W; Track Resistance Bourns | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats |
| Technology / Construction | Cermet | Cermet | Cermet | |
| Mounting / Packaging | Panel Mount (Bushing) | Panel Mount (Bushing) | Panel Mount (Bushing) | |
| Potentiometer Type | Standard Potentiometer | Standard Potentiometer | ||
| Configuration | Single Turn | Single Turn | Single Resistor | |
| Resistance Taper | Linear |