10k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Cermet 1W Solder Lug
POT 10K OHM 1W CERMET LINEAR Product overview: 3862C-162-103AL from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-3862C-162-103AL can be used for catalog matching and distributor lookup.
POT;CERMET;REST 10 KILOHMS;PANEL;1 TURN;LINEAR;PWR-RTG 1W
POT 10K OHM 1W CERMET LINEAR
ROTARY POT, 10K, 1W, PANEL MOUNT; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 10%; Product Range:3862 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:3.18mm RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Allied Electronics, Inc. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | 3862C-162-103AL-ND | 84-3862C-162-103AL | 70154905 | 3862C-162-103AL | 17M3667 |
| Product Name | Rotary Potentiometers, Rheostats | 1W Rheostat | POT;CERMET;REST 10 KILOHMS;PANEL;1 TURN;LINEAR;PWR-RTG 1W | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats | Rotary Pot, 10K, 1W, Panel Mount; Track Resistance Bourns |
| Technology / Construction | Cermet | Cermet | |||
| Mounting / Packaging | Panel Mount (Bushing) | Panel Mount (Bushing) | |||
| Potentiometer Type | Standard Potentiometer | Standard Potentiometer | |||
| Configuration | Single Turn | Single Resistor | |||
| Resistance Taper | Linear |