Manufacturer: Bourns Inc.
Category: Potentiometers, Variable Resistors Rotary Potentiometers, Rheostats
Package: Bulk
Tolerance: ±10%
Temperature Coefficient: ±150ppm/°C
Resistance (Ohms): 1k
Adjustment Type: User Defined
Built in Switch: None
Alternative Parts (Cross-Reference): Cross
Product Status: Active
Power (Watts): 1W
POT 1K OHM 1W CERMET LINEAR Product overview: 3862C-162-102AL from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-3862C-162-102AL can be used for catalog matching and distributor lookup.
1k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Cermet 1W Solder Lug
POT 1K OHM 1W CERMET LINEAR
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | 84-3862C-162-102AL | 3862C-162-102AL-ND | 3862C-162-102AL | |
| Product Name | Potentiometers, Variable Resistors Rotary Potentiometers, Rheostats | 1W Rheostat | Rotary Potentiometers, Rheostats | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats |
| Potentiometer Type | Digital Potentiometer | Standard Potentiometer | ||
| Resistance Range | 1000 ohms | 1000 ohms | 1000 ohms | |
| Tolerance | 10 +/- % | 10 +/- % | 10 +/- % | |
| Standards and Certifications | RoHS | |||
| Technology / Construction | Cermet |