POT 50K OHM 2W CERMET LINEAR Product overview: 3856A-282-503AL from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-3856A-282-503AL can be used for catalog matching and distributor lookup.
50k Ohm 1 Gang Linear Panel Mount Potentiometer None 3.75 Kierros Cermet 2W Solder Lug
RES,Cermet,50KOhms,1
POT 50K OHM 2W CERMET LINEAR
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | 84-3856A-282-503AL | 118-3856A-282-503AL-ND | 88K8225 | 3856A-282-503AL |
| Product Name | 2W Rheostat | Rotary Potentiometers, Rheostats | Res,cermet,50Kohms,10+/-% Tol,-150,150Ppm-Tc Rohs Compliant Bourns | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats |
| Technology / Construction | Cermet | Cermet | Cermet | |
| Resistance Range | 50000 ohms | 50000 ohms | 50000 ohms | |
| Power Rating | 2 watts | 2 watts | ||
| Operating AC Voltage | 350 volts | |||
| Operating Temperature | -1 to 125 C (30 to 257 F) |