Bourns, Inc. Rotary Potentiometers, Rheostats 3856A-282-104AL

Description
100k Ohm 1 Gang Linear Panel Mount Potentiometer None 3.75 Kierros Cermet 2W Solder Lug
Request a Quote Datasheet
Description
100k Ohm 1 Gang Linear Panel Mount Potentiometer None 3.75 Kierros Cermet 2W Solder Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - 3856A-282-104AL-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
3856A-282-104AL-ND
Rotary Potentiometers, Rheostats 3856A-282-104AL-ND
100k Ohm 1 Gang Linear Panel Mount Potentiometer None 3.75 Kierros Cermet 2W Solder Lug

100k Ohm 1 Gang Linear Panel Mount Potentiometer None 3.75 Kierros Cermet 2W Solder Lug

Buy Now Datasheet
Potentiometer, Cermet, 100Kohm, 10%, 2W; Track Resistance Bourns - 62K3255 - Newark, An Avnet Company
Chicago, IL, United States
Potentiometer, Cermet, 100Kohm, 10%, 2W; Track Resistance Bourns
62K3255
Potentiometer, Cermet, 100Kohm, 10%, 2W; Track Resistance Bourns 62K3255
POTENTIOMETER, CERMET, 100KOHM, 10%, 2W; Track Resistance:100kohm; No. of Turns:3.75Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 10%; Product Range:3856A Series; Potentiometer Mounting:Panel Mount RoHS Compliant: Yes

POTENTIOMETER, CERMET, 100KOHM, 10%, 2W; Track Resistance:100kohm; No. of Turns:3.75Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 10%; Product Range:3856A Series; Potentiometer Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - 3856A-282-104AL - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
3856A-282-104AL
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 3856A-282-104AL
POT 100K OHM 2W CERMET LINEAR

POT 100K OHM 2W CERMET LINEAR

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 3856A-282-104AL-ND 62K3255 3856A-282-104AL
Product Name Rotary Potentiometers, Rheostats Potentiometer, Cermet, 100Kohm, 10%, 2W; Track Resistance Bourns Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Technology / Construction Cermet Cermet
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing)
Potentiometer Type Standard Potentiometer
Configuration Multiturn Single Resistor
Resistance Taper Linear
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R106JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details