Bourns, Inc. Rotary Potentiometers, Rheostats 3856A-282-102AL

Description
1k Ohm 1 Gang Linear Panel Mount Potentiometer None 3.75 Kierros Cermet 2W Solder Lug
Request a Quote Datasheet
Description
1k Ohm 1 Gang Linear Panel Mount Potentiometer None 3.75 Kierros Cermet 2W Solder Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - 3856A-282-102AL-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
3856A-282-102AL-ND
Rotary Potentiometers, Rheostats 3856A-282-102AL-ND
1k Ohm 1 Gang Linear Panel Mount Potentiometer None 3.75 Kierros Cermet 2W Solder Lug

1k Ohm 1 Gang Linear Panel Mount Potentiometer None 3.75 Kierros Cermet 2W Solder Lug

Buy Now Datasheet
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - 3856A-282-102AL - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
3856A-282-102AL
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 3856A-282-102AL
POT 1K OHM 2W CERMET LINEAR

POT 1K OHM 2W CERMET LINEAR

Supplier's Site
Cermet Potentiometer, 1Kohm 10%, 2W; Track Resistance Bourns - 62K3253 - Newark, An Avnet Company
Chicago, IL, United States
Cermet Potentiometer, 1Kohm 10%, 2W; Track Resistance Bourns
62K3253
Cermet Potentiometer, 1Kohm 10%, 2W; Track Resistance Bourns 62K3253
CERMET POTENTIOMETER, 1KOHM 10%, 2W; Track Resistance:1kohm; No. of Turns:3.75Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 10%; Product Range:3856A Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: Yes

CERMET POTENTIOMETER, 1KOHM 10%, 2W; Track Resistance:1kohm; No. of Turns:3.75Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 10%; Product Range:3856A Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 3856A-282-102AL-ND 3856A-282-102AL 62K3253
Product Name Rotary Potentiometers, Rheostats Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Cermet Potentiometer, 1Kohm 10%, 2W; Track Resistance Bourns
Technology / Construction Cermet Cermet
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing)
Potentiometer Type Standard Potentiometer
Configuration Multiturn Single Resistor
Resistance Taper Linear
Unlock Full Specs
to access all available technical data

Similar Products

1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614352-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22600 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details