Bourns, Inc. Rotary Potentiometers, Rheostats 3852C-282-102AL

Description
1k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Cermet 2W Solder Lug
Request a Quote Datasheet
Description
1k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Cermet 2W Solder Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - 3852C-282-102AL-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
3852C-282-102AL-ND
Rotary Potentiometers, Rheostats 3852C-282-102AL-ND
1k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Cermet 2W Solder Lug

1k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Cermet 2W Solder Lug

Buy Now Datasheet
Laguna Hills, CA, United States
Rotary Potentiometers, Rheostats - 3852C-282-102AL
811002-3852C-282-102AL
Rotary Potentiometers, Rheostats - 3852C-282-102AL 811002-3852C-282-102AL
Manufacturer: Bourns Inc. Win Source Part Number: 811002-3852C-282-102 AL Packaging: Bulk Termination Style: Solder Lug Mounting Style: Panel Mount Tolerance: ±10% Temperature Coefficient: ±150ppm/°C Power (Watts): 2W Actuator Type: Slotted Actuator Length: 0.875" (22.23mm) Resistance (Ohms): 1k Bushing Thread: 1/4-32 Number of Turns: 1 Adjustment Type: User Defined Resistive Material: Cermet Taper: Linear Number of Gangs: 1 Built in Switch: None Rotation: 280° Actuator Diameter: 0.125" (3.18mm) Size - Body: Round - 0.750" Dia x 0.250" H (19.05mm x 6.35mm) Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 45 MSL Level: 1 (Unlimited) Part Number Series: 3852C

Manufacturer: Bourns Inc.
Win Source Part Number: 811002-3852C-282-102AL
Packaging: Bulk
Termination Style: Solder Lug
Mounting Style: Panel Mount
Tolerance: ±10%
Temperature Coefficient: ±150ppm/°C
Power (Watts): 2W
Actuator Type: Slotted
Actuator Length: 0.875" (22.23mm)
Resistance (Ohms): 1k
Bushing Thread: 1/4-32
Number of Turns: 1
Adjustment Type: User Defined
Resistive Material: Cermet
Taper: Linear
Number of Gangs: 1
Built in Switch: None
Rotation: 280°
Actuator Diameter: 0.125" (3.18mm)
Size - Body: Round - 0.750" Dia x 0.250" H (19.05mm x 6.35mm)
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 45
MSL Level: 1 (Unlimited)
Part Number Series: 3852C

Buy Now
2W Rheostat - 84-3852C-282-102AL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
POT 1K OHM 2W CERMET LINEAR Product overview: 3852C-282-102AL from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-3852C-282-102AL can be used for catalog matching and distributor lookup.

POT 1K OHM 2W CERMET LINEAR Product overview: 3852C-282-102AL from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-3852C-282-102AL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cermet Potentiometer, 1Kohm 10%, 2W; Track Resistance Bourns - 62K3249 - Newark, An Avnet Company
Chicago, IL, United States
Cermet Potentiometer, 1Kohm 10%, 2W; Track Resistance Bourns
62K3249
Cermet Potentiometer, 1Kohm 10%, 2W; Track Resistance Bourns 62K3249
CERMET POTENTIOMETER, 1KOHM 10%, 2W; Track Resistance:1kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 10%; Product Range:3852C Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:3.18mm RoHS Compliant: Yes

CERMET POTENTIOMETER, 1KOHM 10%, 2W; Track Resistance:1kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 10%; Product Range:3852C Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:3.18mm RoHS Compliant: Yes

Supplier's Site Datasheet
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - 3852C-282-102AL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
3852C-282-102AL
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 3852C-282-102AL
POT 1K OHM 2W CERMET LINEAR

POT 1K OHM 2W CERMET LINEAR

Supplier's Site
Pot;Cermet;Res 1 Kilohms;Panel;1 Turn;Linear 10%;Pwr-Rtg 1W;Shaft Dia 0.125
Fort Worth, TX, USA
Pot;Cermet;Res 1 Kilohms;Panel;1 Turn;Linear 10%;Pwr-Rtg 1W;Shaft Dia 0.125"
70153773
Pot;Cermet;Res 1 Kilohms;Panel;1 Turn;Linear 10%;Pwr-Rtg 1W;Shaft Dia 0.125" 70153773
Power Rating: 2 watts @ +70°C. Resistance Tolerance: ±5% or ±10%. Contact Resistance: Variation ±3%. Operating Temperature Range: –1°C to +125°C. All are supplied with hardware. Temperature Coefficient: ±150 ppm/°C. Model 3852A-162: 1⁄2" shaft length; 3⁄8" dia. plain bushing with 1⁄4" dia. shaft. Model 3852A-282: 7⁄8" shaft length; 3⁄8" dia. plain bushing with 1⁄4" dia. shaft. Model 3852C-122: 3⁄8" shaft length; 1⁄4" dia. plain bushing with 1⁄8" dia. shaft. Model 3852C-282: 7⁄8" shaft length; 1⁄4" dia. plain bushing with 1⁄8" dia. shaft.

Power Rating: 2 watts @ +70°C. Resistance Tolerance: ±5% or ±10%. Contact Resistance: Variation ±3%. Operating Temperature Range: –1°C to +125°C. All are supplied with hardware. Temperature Coefficient: ±150 ppm/°C. Model 3852A-162: 1⁄2" shaft length; 3⁄8" dia. plain bushing with 1⁄4" dia. shaft. Model 3852A-282: 7⁄8" shaft length; 3⁄8" dia. plain bushing with 1⁄4" dia. shaft. Model 3852C-122: 3⁄8" shaft length; 1⁄4" dia. plain bushing with 1⁄8" dia. shaft. Model 3852C-282: 7⁄8" shaft length; 1⁄4" dia. plain bushing with 1⁄8" dia. shaft.

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc.
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Resistors Potentiometers, Rheostats, and Trimmers
Product Number 3852C-282-102AL-ND 811002-3852C-282-102AL 84-3852C-282-102AL 62K3249 3852C-282-102AL 70153773
Product Name Rotary Potentiometers, Rheostats Rotary Potentiometers, Rheostats - 3852C-282-102AL 2W Rheostat Cermet Potentiometer, 1Kohm 10%, 2W; Track Resistance Bourns Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Pot;Cermet;Res 1 Kilohms;Panel;1 Turn;Linear 10%;Pwr-Rtg 1W;Shaft Dia 0.125"
Technology / Construction Cermet Cermet Cermet Cermet Cermet
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing) Panel Mount (Bushing)
Potentiometer Type Standard Potentiometer Digital Potentiometer Standard Potentiometer
Configuration Single Turn Single Resistor Single Turn
Resistance Taper Linear
Unlock Full Specs
to access all available technical data