CERMET POTENTIOMETER, 10KOHM 10% 2W; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 5%; Product Range:3852B Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.35mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 10M7106 |
| Product Name | Cermet Potentiometer, 10Kohm 10% 2W; Track Resistance Bourns |
| Configuration | Single Resistor |
| Technology / Construction | Cermet |
| Mounting / Packaging | Panel Mount (Bushing) |