Bourns, Inc. Rotary Potentiometers, Rheostats 3852A-286-103AL

Description
10k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Cermet 2W PC Pins
Request a Quote Datasheet
Description
10k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Cermet 2W PC Pins
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - 3852A-286-103AL-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
3852A-286-103AL-ND
Rotary Potentiometers, Rheostats 3852A-286-103AL-ND
10k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Cermet 2W PC Pins

10k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Cermet 2W PC Pins

Buy Now Datasheet
Res,cermet,10Kohms,316Wvdc,10+/-% Tol,150Ppm-Tc Rohs Compliant Bourns - 88K8221 - Newark, An Avnet Company
Chicago, IL, United States
Res,cermet,10Kohms,316Wvdc,10+/-% Tol,150Ppm-Tc Rohs Compliant Bourns
88K8221
Res,cermet,10Kohms,316Wvdc,10+/-% Tol,150Ppm-Tc Rohs Compliant Bourns 88K8221
RES,Cermet,10KOhms,3 16WVDC,10+/-% Tol,150ppm-TC RoHS Compliant: Yes

RES,Cermet,10KOhms,316WVDC,10+/-% Tol,150ppm-TC RoHS Compliant: Yes

Supplier's Site
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - 3852A-286-103AL - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
3852A-286-103AL
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 3852A-286-103AL
POT 10K OHM 2W CERMET LINEAR

POT 10K OHM 2W CERMET LINEAR

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 3852A-286-103AL-ND 88K8221 3852A-286-103AL
Product Name Rotary Potentiometers, Rheostats Res,cermet,10Kohms,316Wvdc,10+/-% Tol,150Ppm-Tc Rohs Compliant Bourns Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Technology / Construction Cermet Cermet
Mounting / Packaging Panel Mount (Bushing)
Potentiometer Type Standard Potentiometer
Configuration Single Turn Single Resistor
Resistance Taper Linear
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R684JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through-Hole Resistors - 1-1623728-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
3 suppliers