Bourns, Inc. Potentiometer, Cermet, 500Kohm, 10%, 2W; Track Resistance Bourns 3852A-282-504A

Description
POTENTIOMETER, CERMET, 500KOHM, 10%, 2W; Track Resistance:500kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 10%; Product Range:3852A Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: No
Datasheet
Description
POTENTIOMETER, CERMET, 500KOHM, 10%, 2W; Track Resistance:500kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 10%; Product Range:3852A Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Potentiometer, Cermet, 500Kohm, 10%, 2W; Track Resistance Bourns - 01F9206 - Newark, An Avnet Company
Chicago, IL, United States
Potentiometer, Cermet, 500Kohm, 10%, 2W; Track Resistance Bourns
01F9206
Potentiometer, Cermet, 500Kohm, 10%, 2W; Track Resistance Bourns 01F9206
POTENTIOMETER, CERMET, 500KOHM, 10%, 2W; Track Resistance:500kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 10%; Product Range:3852A Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: No

POTENTIOMETER, CERMET, 500KOHM, 10%, 2W; Track Resistance:500kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 10%; Product Range:3852A Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 01F9206
Product Name Potentiometer, Cermet, 500Kohm, 10%, 2W; Track Resistance Bourns
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R304JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details