CERMET POTENTIOMETER, 500 OHM 10% 2W; Track Resistance:500ohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 10%; Product Range:3852A Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: Yes
POT 500 OHM 2W CERMET LINEAR
CERMET POTENTIOMETER, 500 OHM 10% 2W, PRODUCT RANGE:3852A SERIES, TRACK RESISTANCE:500OHM, TRACK TAPER:LINEAR, NO. OF TURNS:1TURNS, POWER RATING:2W, P. FREE 2 YEAR RADWELL WARRANTY
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | Radwell International | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Potentiometers, Rheostats, and Trimmers |
| Product Number | 62K3244 | 3852A-282-501AL | 15956718 |
| Product Name | Cermet Potentiometer, 500 Ohm 10% 2W; Track Resistance Bourns | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats | Potentiometer |
| Configuration | Single Resistor | ||
| Technology / Construction | Cermet | ||
| Mounting / Packaging | Panel Mount (Bushing) | ||
| Tolerance | 10 +/- % | 10 +/- % | 10 +/- % |