Bourns, Inc. Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 3852A-282-254AL

Description
POT 250K OHM 2W CERMET LINEAR
Datasheet
Description
POT 250K OHM 2W CERMET LINEAR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - 3852A-282-254AL - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
3852A-282-254AL
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 3852A-282-254AL
POT 250K OHM 2W CERMET LINEAR

POT 250K OHM 2W CERMET LINEAR

Supplier's Site
Potentiometer, Cermet, 250Kohm, 10%, 2W; Track Resistance Bourns - 62K3243 - Newark, An Avnet Company
Chicago, IL, United States
Potentiometer, Cermet, 250Kohm, 10%, 2W; Track Resistance Bourns
62K3243
Potentiometer, Cermet, 250Kohm, 10%, 2W; Track Resistance Bourns 62K3243
POTENTIOMETER, CERMET, 250KOHM, 10%, 2W; Track Resistance:250kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 10%; Product Range:3852A Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: Yes

POTENTIOMETER, CERMET, 250KOHM, 10%, 2W; Track Resistance:250kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 10%; Product Range:3852A Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 3852A-282-254AL 62K3243
Product Name Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Potentiometer, Cermet, 250Kohm, 10%, 2W; Track Resistance Bourns
Resistance Range 250000 ohms
Tolerance 10 +/- % 10 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data