The Cermet Potentiometer, part number 62K3240, features a resistance value of 1 Mohm with a tolerance of ±10%. It is designed for panel mounting and has a power rating of 2 watts. The potentiometer operates within a temperature range of -1 °C to +125 °C and has a dielectric withstanding voltage of 900 VAC minimum at sea level. The mechanical characteristics include a rotational life of 100,000 cycles and a torque range for starting and running between 0.35 to 4.23 N-cm, depending on the bushing type. The product is RoHS compliant and suitable for various applications requiring reliable resistance adjustment.
CERMET POTENTIOMETER, 1MOHM 10%, 2W; Track Resistance:1Mohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 10%; Product Range:3852A Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.35mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 62K3240 |
| Product Name | Cermet Potentiometer, 1Mohm 10%, 2W; Track Resistance Bourns |
| Configuration | Single Resistor |
| Technology / Construction | Cermet |
| Mounting / Packaging | Panel Mount (Bushing) |