Bourns, Inc. 2W Rheostat 3852A-282-103AL

Description
POT 10K OHM 2W CERMET LINEAR Product overview: 3852A-282-103AL from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-3852A-282-103AL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
POT 10K OHM 2W CERMET LINEAR Product overview: 3852A-282-103AL from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-3852A-282-103AL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2W Rheostat - 84-3852A-282-103AL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
POT 10K OHM 2W CERMET LINEAR Product overview: 3852A-282-103AL from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-3852A-282-103AL can be used for catalog matching and distributor lookup.

POT 10K OHM 2W CERMET LINEAR Product overview: 3852A-282-103AL from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-3852A-282-103AL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rotary Potentiometers, Rheostats - 3852A-282-103AL-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
3852A-282-103AL-ND
Rotary Potentiometers, Rheostats 3852A-282-103AL-ND
10k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Cermet 2W Solder Lug

10k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Cermet 2W Solder Lug

Buy Now Datasheet
Potentiometers, Variable Resistors Rotary Potentiometers, Rheostats -  - Win Source Electronics
Laguna Hills, CA, United States
Potentiometers, Variable Resistors Rotary Potentiometers, Rheostats
Potentiometers, Variable Resistors Rotary Potentiometers, Rheostats
Manufacturer: Bourns Inc. Category: Potentiometers, Variable Resistors Rotary Potentiometers, Rheostats Termination Style: Solder Lug Package: Bulk Tolerance: ±10% Temperature Coefficient: ±150ppm/°C Resistance (Ohms): 10k Adjustment Type: User Defined Resistive Material: Cermet Built in Switch: None Alternative Parts (Cross-Reference): Cross Product Status: Active Power (Watts): 2W

Manufacturer: Bourns Inc.
Category: Potentiometers, Variable Resistors Rotary Potentiometers, Rheostats
Termination Style: Solder Lug
Package: Bulk
Tolerance: ±10%
Temperature Coefficient: ±150ppm/°C
Resistance (Ohms): 10k
Adjustment Type: User Defined
Resistive Material: Cermet
Built in Switch: None
Alternative Parts (Cross-Reference): Cross
Product Status: Active
Power (Watts): 2W

Buy Now Datasheet
Pot;Cermet;Rest 10 Kilohms;Panel;1 Turn;Linear;Pwr-Rtg 2W;Shaft Dia 0.25in - 70153766 - Allied Electronics, Inc.
Fort Worth, TX, USA
Pot;Cermet;Rest 10 Kilohms;Panel;1 Turn;Linear;Pwr-Rtg 2W;Shaft Dia 0.25in
70153766
Pot;Cermet;Rest 10 Kilohms;Panel;1 Turn;Linear;Pwr-Rtg 2W;Shaft Dia 0.25in 70153766
Power Rating: 2 watts @ +70°C. Resistance Tolerance: ±5% or ±10%. Contact Resistance: Variation ±3%. Operating Temperature Range: –1°C to +125°C. All are supplied with hardware. Temperature Coefficient: ±150 ppm/°C. Model 3852A-162: 1⁄2" shaft length; 3⁄8" dia. plain bushing with 1⁄4" dia. shaft. Model 3852A-282: 7⁄8" shaft length; 3⁄8" dia. plain bushing with 1⁄4" dia. shaft. Model 3852C-122: 3⁄8" shaft length; 1⁄4" dia. plain bushing with 1⁄8" dia. shaft. Model 3852C-282: 7⁄8" shaft length; 1⁄4" dia. plain bushing with 1⁄8" dia. shaft.

Power Rating: 2 watts @ +70°C. Resistance Tolerance: ±5% or ±10%. Contact Resistance: Variation ±3%. Operating Temperature Range: –1°C to +125°C. All are supplied with hardware. Temperature Coefficient: ±150 ppm/°C. Model 3852A-162: 1⁄2" shaft length; 3⁄8" dia. plain bushing with 1⁄4" dia. shaft. Model 3852A-282: 7⁄8" shaft length; 3⁄8" dia. plain bushing with 1⁄4" dia. shaft. Model 3852C-122: 3⁄8" shaft length; 1⁄4" dia. plain bushing with 1⁄8" dia. shaft. Model 3852C-282: 7⁄8" shaft length; 1⁄4" dia. plain bushing with 1⁄8" dia. shaft.

Supplier's Site
Cermet Potentiometer, 10Kohm 10% 1W; Track Resistance Bourns - 62K3238 - Newark, An Avnet Company
Chicago, IL, United States
Cermet Potentiometer, 10Kohm 10% 1W; Track Resistance Bourns
62K3238
Cermet Potentiometer, 10Kohm 10% 1W; Track Resistance Bourns 62K3238
CERMET POTENTIOMETER, 10KOHM 10% 1W; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 10%; Product Range:3852A Series; Potentiometer Mounting:Bushing Mount; No. of Gangs:1 RoHS Compliant: Yes

CERMET POTENTIOMETER, 10KOHM 10% 1W; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 10%; Product Range:3852A Series; Potentiometer Mounting:Bushing Mount; No. of Gangs:1 RoHS Compliant: Yes

Supplier's Site Datasheet
Potentiometer, 10Kr, 2W; Track Resistance Bourns - 46Y2722 - Newark, An Avnet Company
Chicago, IL, United States
Potentiometer, 10Kr, 2W; Track Resistance Bourns
46Y2722
Potentiometer, 10Kr, 2W; Track Resistance Bourns 46Y2722
POTENTIOMETER, 10KR, 2W; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 10%; Product Range:3852A Series; Potentiometer Mounting:Bushing; Shaft Diameter:6.35mm; No. of RoHS Compliant: Yes

POTENTIOMETER, 10KR, 2W; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 10%; Product Range:3852A Series; Potentiometer Mounting:Bushing; Shaft Diameter:6.35mm; No. of RoHS Compliant: Yes

Supplier's Site
Rotary Potentiometers, Rheostats - 3852A-282-103AL - ODG (Origin Data Global)
Shenzhen, China
Rotary Potentiometers, Rheostats
3852A-282-103AL
Rotary Potentiometers, Rheostats 3852A-282-103AL
POT 10K OHM 2W CERMET LINEAR

POT 10K OHM 2W CERMET LINEAR

Supplier's Site Datasheet
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - 3852A-282-103AL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
3852A-282-103AL
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 3852A-282-103AL
POT 10K OHM 2W CERMET LINEAR

POT 10K OHM 2W CERMET LINEAR

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Potentiometers, Rheostats, and Trimmers Resistors
Product Number 84-3852A-282-103AL 3852A-282-103AL-ND 70153766 62K3238 46Y2722 3852A-282-103AL 3852A-282-103AL
Product Name 2W Rheostat Rotary Potentiometers, Rheostats Potentiometers, Variable Resistors Rotary Potentiometers, Rheostats Pot;Cermet;Rest 10 Kilohms;Panel;1 Turn;Linear;Pwr-Rtg 2W;Shaft Dia 0.25in Cermet Potentiometer, 10Kohm 10% 1W; Track Resistance Bourns Potentiometer, 10Kr, 2W; Track Resistance Bourns Rotary Potentiometers, Rheostats Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Technology / Construction Cermet Cermet Cermet Cermet Cermet Cermet
Resistance Range 10000 ohms 10000 ohms 10000 ohms 10000 ohms 10000 ohms 10000 ohms
Power Rating 2 watts 1 watts 1 watts 2 watts
Operating AC Voltage 350 volts
Operating Temperature -1 to 125 C (30 to 257 F) -1 to 125 C (30 to 257 F)
Unlock Full Specs
to access all available technical data