Bourns, Inc. Potentiometers 3852A-282-102AL

Description
PANEL CONTROL - 3/4" 1-T
Request a Quote Datasheet
Description
PANEL CONTROL - 3/4" 1-T
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Potentiometers - 2463120 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
2463120
Potentiometers 2463120
PANEL CONTROL - 3/4" 1-T

PANEL CONTROL - 3/4" 1-T

Supplier's Site
2W Rheostat - 84-3852A-282-102AL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
POT 1K OHM 2W CERMET LINEAR Product overview: 3852A-282-102AL from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-3852A-282-102AL can be used for catalog matching and distributor lookup.

POT 1K OHM 2W CERMET LINEAR Product overview: 3852A-282-102AL from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-3852A-282-102AL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rotary Potentiometers, Rheostats - 3852A-282-102AL-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
3852A-282-102AL-ND
Rotary Potentiometers, Rheostats 3852A-282-102AL-ND
1k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Cermet 2W Solder Lug

1k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Cermet 2W Solder Lug

Buy Now Datasheet
Pot;Cermet;Rest 1 Kilohms;Panel;1 Turn;Linear;Pwr-Rtg 2W;Shaft Dia 0.25in - 70153765 - Allied Electronics, Inc.
Fort Worth, TX, USA
Pot;Cermet;Rest 1 Kilohms;Panel;1 Turn;Linear;Pwr-Rtg 2W;Shaft Dia 0.25in
70153765
Pot;Cermet;Rest 1 Kilohms;Panel;1 Turn;Linear;Pwr-Rtg 2W;Shaft Dia 0.25in 70153765
Power Rating: 2 watts @ +70°C. Resistance Tolerance: ±5% or ±10%. Contact Resistance: Variation ±3%. Operating Temperature Range: –1°C to +125°C. All are supplied with hardware. Temperature Coefficient: ±150 ppm/°C. Model 3852A-162: 1⁄2" shaft length; 3⁄8" dia. plain bushing with 1⁄4" dia. shaft. Model 3852A-282: 7⁄8" shaft length; 3⁄8" dia. plain bushing with 1⁄4" dia. shaft. Model 3852C-122: 3⁄8" shaft length; 1⁄4" dia. plain bushing with 1⁄8" dia. shaft. Model 3852C-282: 7⁄8" shaft length; 1⁄4" dia. plain bushing with 1⁄8" dia. shaft.

Power Rating: 2 watts @ +70°C. Resistance Tolerance: ±5% or ±10%. Contact Resistance: Variation ±3%. Operating Temperature Range: –1°C to +125°C. All are supplied with hardware. Temperature Coefficient: ±150 ppm/°C. Model 3852A-162: 1⁄2" shaft length; 3⁄8" dia. plain bushing with 1⁄4" dia. shaft. Model 3852A-282: 7⁄8" shaft length; 3⁄8" dia. plain bushing with 1⁄4" dia. shaft. Model 3852C-122: 3⁄8" shaft length; 1⁄4" dia. plain bushing with 1⁄8" dia. shaft. Model 3852C-282: 7⁄8" shaft length; 1⁄4" dia. plain bushing with 1⁄8" dia. shaft.

Supplier's Site
Cermet Potentiometer, 1Kohm 10%, 2W; Track Resistance Bourns - 62K3237 - Newark, An Avnet Company
Chicago, IL, United States
Cermet Potentiometer, 1Kohm 10%, 2W; Track Resistance Bourns
62K3237
Cermet Potentiometer, 1Kohm 10%, 2W; Track Resistance Bourns 62K3237
CERMET POTENTIOMETER, 1KOHM 10%, 2W; Track Resistance:1kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 10%; Product Range:3852A Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.35mm RoHS Compliant: Yes

CERMET POTENTIOMETER, 1KOHM 10%, 2W; Track Resistance:1kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 10%; Product Range:3852A Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - 3852A-282-102AL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
3852A-282-102AL
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 3852A-282-102AL
POT 1K OHM 2W CERMET LINEAR

POT 1K OHM 2W CERMET LINEAR

Supplier's Site

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Allied Electronics, Inc. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 2463120 84-3852A-282-102AL 3852A-282-102AL-ND 70153765 62K3237 3852A-282-102AL
Product Name Potentiometers 2W Rheostat Rotary Potentiometers, Rheostats Pot;Cermet;Rest 1 Kilohms;Panel;1 Turn;Linear;Pwr-Rtg 2W;Shaft Dia 0.25in Cermet Potentiometer, 1Kohm 10%, 2W; Track Resistance Bourns Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Potentiometer Type Standard Potentiometer Standard Potentiometer Standard Potentiometer
Resistance Taper Linear; Linear Linear
Standards and Certifications RoHS RoHS RoHS
Technology / Construction Cermet Cermet Cermet Cermet
Resistance Range 1000 ohms 1000 ohms 1000 ohms 1000 ohms
Unlock Full Specs
to access all available technical data