1k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Cermet 2W Solder Lug
POT 1K OHM 2W CERMET LINEAR
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | 3852A-202-102AL-ND | 3852A-202-102AL |
| Product Name | Rotary Potentiometers, Rheostats | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats |
| Technology / Construction | Cermet | |
| Mounting / Packaging | Panel Mount (Bushing) | |
| Potentiometer Type | Standard Potentiometer | |
| Configuration | Single Turn |