10k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Cermet 2W PC Pins
POT 10K OHM 2W CERMET LINEAR
ROTARY POTENTIOMETER, 10KOHM, 10%, 2W; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 10%; Product Range:3852A Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | 3852A-166-103AL-ND | 3852A-166-103AL | 85R4602 |
| Product Name | Rotary Potentiometers, Rheostats | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats | Rotary Potentiometer, 10Kohm, 10%, 2W; Track Resistance Bourns |
| Technology / Construction | Cermet | ||
| Mounting / Packaging | Panel Mount (Bushing) | Panel Mount (Bushing) | |
| Potentiometer Type | Standard Potentiometer | ||
| Configuration | Single Turn | Single Resistor | |
| Resistance Taper | Linear |