10k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Cermet 2W Solder Lug
POT 10K OHM 2W CERMET LINEAR Product overview: 3852A-162-103AL from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-3852A-162-103AL can be used for catalog matching and distributor lookup.
Power Rating: 2 watts @ +70°C. Resistance Tolerance: ±5% or ±10%. Contact Resistance: Variation ±3%. Operating Temperature Range: –1°C to +125°C. All are supplied with hardware. Temperature Coefficient: ±150 ppm/°C. Model 3852A-162: 1⁄2" shaft length; 3⁄8" dia. plain bushing with 1⁄4" dia. shaft. Model 3852A-282: 7⁄8" shaft length; 3⁄8" dia. plain bushing with 1⁄4" dia. shaft. Model 3852C-122: 3⁄8" shaft length; 1⁄4" dia. plain bushing with 1⁄8" dia. shaft. Model 3852C-282: 7⁄8" shaft length; 1⁄4" dia. plain bushing with 1⁄8" dia. shaft.
CERMET POTENTIOMETER, 10KOHM 10% 1W; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 10%; Product Range:3852A Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.35mmRoHS Compliant: Yes
POT 10K OHM 2W CERMET LINEAR
| DigiKey | ERSAELECTRONICS PTE. LTD. | Allied Electronics, Inc. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | 3852A-162-103AL-ND | 84-3852A-162-103AL | 70153762 | 62K3231 | 3852A-162-103AL |
| Product Name | Rotary Potentiometers, Rheostats | 2W Rheostat | Pot;Cermet;Rest 10 Kilohms;Panel;1 Turn;Linear;Pwr-Rtg 2W;Shaft Dia 0.25in | Cermet Potentiometer, 10Kohm 10% 1W; Track Resistance Bourns | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats |
| Technology / Construction | Cermet | Cermet | Cermet | Cermet | |
| Mounting / Packaging | Panel Mount (Bushing) | Panel Mount (Bushing) | Panel Mount (Bushing) | ||
| Potentiometer Type | Standard Potentiometer | Standard Potentiometer | |||
| Configuration | Single Turn | Single Turn | Single Resistor | ||
| Resistance Taper | Linear |