Bourns, Inc. 2W Rheostat 3852A-162-102AL

Description
POT 1K OHM 2W CERMET LINEAR Product overview: 3852A-162-102AL from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-3852A-162-102AL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
POT 1K OHM 2W CERMET LINEAR Product overview: 3852A-162-102AL from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-3852A-162-102AL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2W Rheostat - 84-3852A-162-102AL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
POT 1K OHM 2W CERMET LINEAR Product overview: 3852A-162-102AL from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-3852A-162-102AL can be used for catalog matching and distributor lookup.

POT 1K OHM 2W CERMET LINEAR Product overview: 3852A-162-102AL from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-3852A-162-102AL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rotary Potentiometers, Rheostats - 118-3852A-162-102AL-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
118-3852A-162-102AL-ND
Rotary Potentiometers, Rheostats 118-3852A-162-102AL-ND
1k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Cermet 2W Solder Lug

1k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Cermet 2W Solder Lug

Buy Now Datasheet
Pot;Cermet;Rest 1 Kilohms;Panel;1 Turn;Linear;Pwr-Rtg 2W;Shaft Dia 0.25in - 70153761 - Allied Electronics, Inc.
Fort Worth, TX, USA
Pot;Cermet;Rest 1 Kilohms;Panel;1 Turn;Linear;Pwr-Rtg 2W;Shaft Dia 0.25in
70153761
Pot;Cermet;Rest 1 Kilohms;Panel;1 Turn;Linear;Pwr-Rtg 2W;Shaft Dia 0.25in 70153761
Power Rating: 2 watts @ +70°C. Resistance Tolerance: ±5% or ±10%. Contact Resistance: Variation ±3%. Operating Temperature Range: –1°C to +125°C. All are supplied with hardware. Temperature Coefficient: ±150 ppm/°C. Model 3852A-162: 1⁄2" shaft length; 3⁄8" dia. plain bushing with 1⁄4" dia. shaft. Model 3852A-282: 7⁄8" shaft length; 3⁄8" dia. plain bushing with 1⁄4" dia. shaft. Model 3852C-122: 3⁄8" shaft length; 1⁄4" dia. plain bushing with 1⁄8" dia. shaft. Model 3852C-282: 7⁄8" shaft length; 1⁄4" dia. plain bushing with 1⁄8" dia. shaft.

Power Rating: 2 watts @ +70°C. Resistance Tolerance: ±5% or ±10%. Contact Resistance: Variation ±3%. Operating Temperature Range: –1°C to +125°C. All are supplied with hardware. Temperature Coefficient: ±150 ppm/°C. Model 3852A-162: 1⁄2" shaft length; 3⁄8" dia. plain bushing with 1⁄4" dia. shaft. Model 3852A-282: 7⁄8" shaft length; 3⁄8" dia. plain bushing with 1⁄4" dia. shaft. Model 3852C-122: 3⁄8" shaft length; 1⁄4" dia. plain bushing with 1⁄8" dia. shaft. Model 3852C-282: 7⁄8" shaft length; 1⁄4" dia. plain bushing with 1⁄8" dia. shaft.

Supplier's Site
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - 3852A-162-102AL - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
3852A-162-102AL
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 3852A-162-102AL
POT 1K OHM 2W CERMET LINEAR

POT 1K OHM 2W CERMET LINEAR

Supplier's Site
Cermet Potentiometer, 1Kohm 10%, 1W; Track Resistance Bourns - 62K3230 - Newark, An Avnet Company
Chicago, IL, United States
Cermet Potentiometer, 1Kohm 10%, 1W; Track Resistance Bourns
62K3230
Cermet Potentiometer, 1Kohm 10%, 1W; Track Resistance Bourns 62K3230
CERMET POTENTIOMETER, 1KOHM 10%, 1W; Track Resistance:1kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 10%; Product Range:3852A Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.35mm RoHS Compliant: Yes

CERMET POTENTIOMETER, 1KOHM 10%, 1W; Track Resistance:1kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 10%; Product Range:3852A Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Allied Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 84-3852A-162-102AL 118-3852A-162-102AL-ND 70153761 3852A-162-102AL 62K3230
Product Name 2W Rheostat Rotary Potentiometers, Rheostats Pot;Cermet;Rest 1 Kilohms;Panel;1 Turn;Linear;Pwr-Rtg 2W;Shaft Dia 0.25in Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Cermet Potentiometer, 1Kohm 10%, 1W; Track Resistance Bourns
Technology / Construction Cermet Cermet Cermet Cermet
Resistance Range 1000 ohms 1000 ohms 1000 ohms 1000 ohms
Power Rating 2 watts 2 watts 1 watts
Operating AC Voltage 350 volts
Operating Temperature -1 to 125 C (30 to 257 F) -1 to 125 C (30 to 257 F)
Unlock Full Specs
to access all available technical data