Bourns, Inc. Electronic Surplus - 3851A-282-252BL 3851A-282-252BL

Description
Manufacturer: Bourns Inc. Win Source Part Number: 721698-3851A-282-252 BL Packaging: Bulk Termination Style: Solder Lug Mounting Style: Panel Mount Tolerance: ±20% Temperature Coefficient: ±1000ppm/°C Actuator Type: Slotted Actuator Length: 0.875" (22.23mm) Resistance (Ohms): 2.5k Bushing Thread: 3/8-32 Number of Turns: 1 Adjustment Type: User Defined Resistive Material: Conductive Plastic Taper: Linear Number of Gangs: 1 Built in Switch: None Rotation: 280° Actuator Diameter: 0.250" (6.35mm) Size - Body: Round - 0.750" Dia x 0.250" H (19.05mm x 6.35mm) Categories: Potentiometers, Variable Resistors Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Family Part Number: 3851A Manufacturer Pack Quantity: 45 MSL Level: 1 (Unlimited) Power (W): 1W
Request a Quote
Description
Manufacturer: Bourns Inc. Win Source Part Number: 721698-3851A-282-252 BL Packaging: Bulk Termination Style: Solder Lug Mounting Style: Panel Mount Tolerance: ±20% Temperature Coefficient: ±1000ppm/°C Actuator Type: Slotted Actuator Length: 0.875" (22.23mm) Resistance (Ohms): 2.5k Bushing Thread: 3/8-32 Number of Turns: 1 Adjustment Type: User Defined Resistive Material: Conductive Plastic Taper: Linear Number of Gangs: 1 Built in Switch: None Rotation: 280° Actuator Diameter: 0.250" (6.35mm) Size - Body: Round - 0.750" Dia x 0.250" H (19.05mm x 6.35mm) Categories: Potentiometers, Variable Resistors Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Family Part Number: 3851A Manufacturer Pack Quantity: 45 MSL Level: 1 (Unlimited) Power (W): 1W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - 3851A-282-252BL - 721698-3851A-282-252BL - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - 3851A-282-252BL
721698-3851A-282-252BL
Electronic Surplus - 3851A-282-252BL 721698-3851A-282-252BL
Manufacturer: Bourns Inc. Win Source Part Number: 721698-3851A-282-252 BL Packaging: Bulk Termination Style: Solder Lug Mounting Style: Panel Mount Tolerance: ±20% Temperature Coefficient: ±1000ppm/°C Actuator Type: Slotted Actuator Length: 0.875" (22.23mm) Resistance (Ohms): 2.5k Bushing Thread: 3/8-32 Number of Turns: 1 Adjustment Type: User Defined Resistive Material: Conductive Plastic Taper: Linear Number of Gangs: 1 Built in Switch: None Rotation: 280° Actuator Diameter: 0.250" (6.35mm) Size - Body: Round - 0.750" Dia x 0.250" H (19.05mm x 6.35mm) Categories: Potentiometers, Variable Resistors Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Family Part Number: 3851A Manufacturer Pack Quantity: 45 MSL Level: 1 (Unlimited) Power (W): 1W

Manufacturer: Bourns Inc.
Win Source Part Number: 721698-3851A-282-252BL
Packaging: Bulk
Termination Style: Solder Lug
Mounting Style: Panel Mount
Tolerance: ±20%
Temperature Coefficient: ±1000ppm/°C
Actuator Type: Slotted
Actuator Length: 0.875" (22.23mm)
Resistance (Ohms): 2.5k
Bushing Thread: 3/8-32
Number of Turns: 1
Adjustment Type: User Defined
Resistive Material: Conductive Plastic
Taper: Linear
Number of Gangs: 1
Built in Switch: None
Rotation: 280°
Actuator Diameter: 0.250" (6.35mm)
Size - Body: Round - 0.750" Dia x 0.250" H (19.05mm x 6.35mm)
Categories: Potentiometers, Variable Resistors
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Family Part Number: 3851A
Manufacturer Pack Quantity: 45
MSL Level: 1 (Unlimited)
Power (W): 1W

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 721698-3851A-282-252BL
Product Name Electronic Surplus - 3851A-282-252BL
Unlock Full Specs
to access all available technical data