Bourns, Inc. 1W Rheostat 3851A-282-102BL

Description
POT 1K OHM 1W PLASTIC LINEAR Product overview: 3851A-282-102BL from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-3851A-282-102BL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
POT 1K OHM 1W PLASTIC LINEAR Product overview: 3851A-282-102BL from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-3851A-282-102BL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1W Rheostat - 84-3851A-282-102BL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
POT 1K OHM 1W PLASTIC LINEAR Product overview: 3851A-282-102BL from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-3851A-282-102BL can be used for catalog matching and distributor lookup.

POT 1K OHM 1W PLASTIC LINEAR Product overview: 3851A-282-102BL from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-3851A-282-102BL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rotary Potentiometers, Rheostats - 3851A-282-102BL-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
3851A-282-102BL-ND
Rotary Potentiometers, Rheostats 3851A-282-102BL-ND
1k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 1W Solder Lug

1k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 1W Solder Lug

Buy Now Datasheet
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - 3851A-282-102BL - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
3851A-282-102BL
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 3851A-282-102BL
POT 1K OHM 1W PLASTIC LINEAR

POT 1K OHM 1W PLASTIC LINEAR

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Potentiometers, Rheostats, and Trimmers Resistors
Product Number 84-3851A-282-102BL 3851A-282-102BL-ND 3851A-282-102BL
Product Name 1W Rheostat Rotary Potentiometers, Rheostats Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Technology / Construction Conductive Plastic Conductive Plastic
Resistance Range 1000 ohms 1000 ohms 1000 ohms
Power Rating 1 watts 1 watts
Operating AC Voltage 350 volts
Operating Temperature -1 to 125 C (30 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details