Bourns, Inc. Rotary Potentiometers, Rheostats 3851A-162-103BL

Description
10k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 1W Solder Lug
Request a Quote Datasheet
Description
10k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 1W Solder Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - 3851A-162-103BL-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
3851A-162-103BL-ND
Rotary Potentiometers, Rheostats 3851A-162-103BL-ND
10k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 1W Solder Lug

10k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 1W Solder Lug

Buy Now Datasheet
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
3851A-162-103BL
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 3851A-162-103BL
POT 10K OHM 1W PLASTIC LINEAR

POT 10K OHM 1W PLASTIC LINEAR

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 3851A-162-103BL-ND 3851A-162-103BL
Product Name Rotary Potentiometers, Rheostats Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Technology / Construction Conductive Plastic
Mounting / Packaging Panel Mount (Bushing)
Potentiometer Type Standard Potentiometer
Configuration Single Turn
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details