2k Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Hybritron® 1W Solder Turret
POT 2K OHM 1W HYBRITRON LINEAR
ROTARY POT, 100K, 1W, 10%, PANEL MOUNT; Track Resistance:2kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 10%; Product Range:3701 Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | 3701H-1-202L-ND | 3701H-1-202L | 88K8211 |
| Product Name | Rotary Potentiometers, Rheostats | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats | Rotary Pot, 100K, 1W, 10%, Panel Mount; Track Resistance Bourns |
| Technology / Construction | Hybritron® | ||
| Mounting / Packaging | Panel Mount (Bushing) | Panel Mount (Bushing) | |
| Potentiometer Type | Standard Potentiometer | ||
| Configuration | Multiturn | Single Resistor | |
| Resistance Taper | Linear |