Bourns, Inc. 2W Value Display Potentiometer 3683S-1-502L

Description
VALUE DISPLAY POT 5K 2W PNL MT Product overview: 3683S-1-502L from Bourns, Inc. is a Value Display Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include Value Display Potentiometer, Value Display Potentiometers, electronic component, datasheet, replacement part, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 81-3683S-1-502L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
VALUE DISPLAY POT 5K 2W PNL MT Product overview: 3683S-1-502L from Bourns, Inc. is a Value Display Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include Value Display Potentiometer, Value Display Potentiometers, electronic component, datasheet, replacement part, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 81-3683S-1-502L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2W Value Display Potentiometer - 81-3683S-1-502L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2W Value Display Potentiometer
81-3683S-1-502L
2W Value Display Potentiometer 81-3683S-1-502L
VALUE DISPLAY POT 5K 2W PNL MT Product overview: 3683S-1-502L from Bourns, Inc. is a Value Display Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include Value Display Potentiometer, Value Display Potentiometers, electronic component, datasheet, replacement part, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 81-3683S-1-502L can be used for catalog matching and distributor lookup.

VALUE DISPLAY POT 5K 2W PNL MT Product overview: 3683S-1-502L from Bourns, Inc. is a Value Display Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include Value Display Potentiometer, Value Display Potentiometers, electronic component, datasheet, replacement part, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 81-3683S-1-502L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Value Display Potentiometers - 3683S-1-502L-ND - DigiKey
Thief River Falls, MN, United States
Value Display Potentiometers
3683S-1-502L-ND
Value Display Potentiometers 3683S-1-502L-ND
5 kOhms 2W 3 Character Panel Mount Value Display Potentiometer

5 kOhms 2W 3 Character Panel Mount Value Display Potentiometer

Buy Now Datasheet
Potentiometers - 1655982 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
1655982
Potentiometers 1655982
Bourns 3683S-1-502L Potentiometer

Bourns 3683S-1-502L Potentiometer

Supplier's Site
Potentiometers - 1655982P - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
1655982P
Potentiometers 1655982P
Bourns 3683S-1-502L Potentiometer

Bourns 3683S-1-502L Potentiometer

Supplier's Site
Potentiometers - 1673205 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
1673205
Potentiometers 1673205
Bourns 3683S-1-502L Potentiometer

Bourns 3683S-1-502L Potentiometer

Supplier's Site
Digital Potentiometer, 5Kohm 3%, 2W; Track Resistance Bourns - 62K3225 - Newark, An Avnet Company
Chicago, IL, United States
Digital Potentiometer, 5Kohm 3%, 2W; Track Resistance Bourns
62K3225
Digital Potentiometer, 5Kohm 3%, 2W; Track Resistance Bourns 62K3225
DIGITAL POTENTIOMETER, 5KOHM 3%, 2W; Track Resistance:5kohm; Power Rating:2W; Resistance Tolerance:± 3%; Product Range:3680 Series; No. of Gangs:3; Adjustment Type:Variable; Product Length:37.08mm; Product Width:34.44mm RoHS Compliant: Yes

DIGITAL POTENTIOMETER, 5KOHM 3%, 2W; Track Resistance:5kohm; Power Rating:2W; Resistance Tolerance:± 3%; Product Range:3680 Series; No. of Gangs:3; Adjustment Type:Variable; Product Length:37.08mm; Product Width:34.44mm RoHS Compliant: Yes

Supplier's Site
POTENTIOMETER, PRECISION, PUSH BUTTON, DIGITAL, 2 WATT, 1%, 5K Ohm - 70153760 - Allied Electronics, Inc.
Fort Worth, TX, USA
POTENTIOMETER, PRECISION, PUSH BUTTON, DIGITAL, 2 WATT, 1%, 5K Ohm
70153760
POTENTIOMETER, PRECISION, PUSH BUTTON, DIGITAL, 2 WATT, 1%, 5K Ohm 70153760
POTENTIOMETER, PRECISION, PUSH BUTTON, DIGITAL, 2 WATT, 1%, 5K Ohm

POTENTIOMETER, PRECISION, PUSH BUTTON, DIGITAL, 2 WATT, 1%, 5K Ohm

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers
Product Number 81-3683S-1-502L 3683S-1-502L-ND 1655982 1655982P 62K3225 70153760
Product Name 2W Value Display Potentiometer Value Display Potentiometers Potentiometers Potentiometers Digital Potentiometer, 5Kohm 3%, 2W; Track Resistance Bourns POTENTIOMETER, PRECISION, PUSH BUTTON, DIGITAL, 2 WATT, 1%, 5K Ohm
Resistance Range 5000 ohms 5000 ohms
Operating Temperature -25 to 85 C (-13 to 185 F)
Standards and Certifications RoHS RoHS RoHS RoHS
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing); Solder lug
Potentiometer Type Standard Potentiometer Standard Potentiometer Standard Potentiometer Standard Potentiometer; Digital Potentiometer
Unlock Full Specs
to access all available technical data