Bourns, Inc. 2W Value Display Potentiometer 3683S-1-202L

Description
VALUE DISPLAY POT 2K 2W PNL MT Product overview: 3683S-1-202L from Bourns, Inc. is a Value Display Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include Value Display Potentiometer, Value Display Potentiometers, electronic component, datasheet, replacement part, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 81-3683S-1-202L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
VALUE DISPLAY POT 2K 2W PNL MT Product overview: 3683S-1-202L from Bourns, Inc. is a Value Display Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include Value Display Potentiometer, Value Display Potentiometers, electronic component, datasheet, replacement part, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 81-3683S-1-202L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2W Value Display Potentiometer - 81-3683S-1-202L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2W Value Display Potentiometer
81-3683S-1-202L
2W Value Display Potentiometer 81-3683S-1-202L
VALUE DISPLAY POT 2K 2W PNL MT Product overview: 3683S-1-202L from Bourns, Inc. is a Value Display Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include Value Display Potentiometer, Value Display Potentiometers, electronic component, datasheet, replacement part, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 81-3683S-1-202L can be used for catalog matching and distributor lookup.

VALUE DISPLAY POT 2K 2W PNL MT Product overview: 3683S-1-202L from Bourns, Inc. is a Value Display Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include Value Display Potentiometer, Value Display Potentiometers, electronic component, datasheet, replacement part, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 81-3683S-1-202L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Value Display Potentiometers - 3683S-1-202L-ND - DigiKey
Thief River Falls, MN, United States
Value Display Potentiometers
3683S-1-202L-ND
Value Display Potentiometers 3683S-1-202L-ND
2 kOhms 2W 3 Character Panel Mount Value Display Potentiometer

2 kOhms 2W 3 Character Panel Mount Value Display Potentiometer

Buy Now Datasheet
Digital Potentiometer, 2Kohm 3%, 2W; Track Resistance Bourns - 62K3224 - Newark, An Avnet Company
Chicago, IL, United States
Digital Potentiometer, 2Kohm 3%, 2W; Track Resistance Bourns
62K3224
Digital Potentiometer, 2Kohm 3%, 2W; Track Resistance Bourns 62K3224
DIGITAL POTENTIOMETER, 2KOHM 3%, 2W; Track Resistance:2kohm; Power Rating:2W; Resistance Tolerance:± 3%; Product Range:3680 Series; No. of Gangs:3; Adjustment Type:Variable; Product Length:37.08mm; Product Width:34.44mm RoHS Compliant: Yes

DIGITAL POTENTIOMETER, 2KOHM 3%, 2W; Track Resistance:2kohm; Power Rating:2W; Resistance Tolerance:± 3%; Product Range:3680 Series; No. of Gangs:3; Adjustment Type:Variable; Product Length:37.08mm; Product Width:34.44mm RoHS Compliant: Yes

Supplier's Site
POTENTIOMETER, DIGITAL, SNAP-IN, 2 WATTS, 3%, 2K OHMS - 70153759 - Allied Electronics, Inc.
Fort Worth, TX, USA
POTENTIOMETER, DIGITAL, SNAP-IN, 2 WATTS, 3%, 2K OHMS
70153759
POTENTIOMETER, DIGITAL, SNAP-IN, 2 WATTS, 3%, 2K OHMS 70153759
POTENTIOMETER, DIGITAL, SNAP-IN, 2 WATTS, 3%, 2K OHMS

POTENTIOMETER, DIGITAL, SNAP-IN, 2 WATTS, 3%, 2K OHMS

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers
Product Number 81-3683S-1-202L 3683S-1-202L-ND 62K3224 70153759
Product Name 2W Value Display Potentiometer Value Display Potentiometers Digital Potentiometer, 2Kohm 3%, 2W; Track Resistance Bourns POTENTIOMETER, DIGITAL, SNAP-IN, 2 WATTS, 3%, 2K OHMS
Resistance Range 2000 ohms
Operating Temperature -25 to 85 C (-13 to 185 F)
Standards and Certifications RoHS RoHS
Mounting / Packaging Panel Mount (Bushing)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers