Bourns, Inc. Value Display Potentiometers 3683S-1-105L

Description
1 MOhms 2W 3 Character Panel Mount Value Display Potentiometer
Request a Quote Datasheet
Description
1 MOhms 2W 3 Character Panel Mount Value Display Potentiometer
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Value Display Potentiometers - 3683S-1-105L-ND - DigiKey
Thief River Falls, MN, United States
Value Display Potentiometers
3683S-1-105L-ND
Value Display Potentiometers 3683S-1-105L-ND
1 MOhms 2W 3 Character Panel Mount Value Display Potentiometer

1 MOhms 2W 3 Character Panel Mount Value Display Potentiometer

Buy Now Datasheet
Potentiometers - 1070628 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
1070628
Potentiometers 1070628
Bourns 3683S-1-105L Potentiometer

Bourns 3683S-1-105L Potentiometer

Supplier's Site
Potentiometers - 1070628P - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
1070628P
Potentiometers 1070628P
Bourns 3683S-1-105L Potentiometer

Bourns 3683S-1-105L Potentiometer

Supplier's Site
Potentiometers - 1673203 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
1673203
Potentiometers 1673203
Bourns 3683S-1-105L Potentiometer

Bourns 3683S-1-105L Potentiometer

Supplier's Site
2W Value Display Potentiometer - 81-3683S-1-105L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2W Value Display Potentiometer
81-3683S-1-105L
2W Value Display Potentiometer 81-3683S-1-105L
VALUE DISPLAY POT 1M 2W PNL MT Product overview: 3683S-1-105L from Bourns, Inc. is a Value Display Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include Value Display Potentiometer, Value Display Potentiometers, electronic component, datasheet, replacement part, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 81-3683S-1-105L can be used for catalog matching and distributor lookup.

VALUE DISPLAY POT 1M 2W PNL MT Product overview: 3683S-1-105L from Bourns, Inc. is a Value Display Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include Value Display Potentiometer, Value Display Potentiometers, electronic component, datasheet, replacement part, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 81-3683S-1-105L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
POTENTIOMETER, PRECISION, PUSH BUTTON, DIGITAL, 2 WATT, 1%, 1M Ohm - 70153758 - Allied Electronics, Inc.
Fort Worth, TX, USA
POTENTIOMETER, PRECISION, PUSH BUTTON, DIGITAL, 2 WATT, 1%, 1M Ohm
70153758
POTENTIOMETER, PRECISION, PUSH BUTTON, DIGITAL, 2 WATT, 1%, 1M Ohm 70153758
POTENTIOMETER, PRECISION, PUSH BUTTON, DIGITAL, 2 WATT, 1%, 1M Ohm

POTENTIOMETER, PRECISION, PUSH BUTTON, DIGITAL, 2 WATT, 1%, 1M Ohm

Supplier's Site
Digital Potentiometer, 1Mohm 3%, 2W; Track Resistance Bourns - 62K3223 - Newark, An Avnet Company
Chicago, IL, United States
Digital Potentiometer, 1Mohm 3%, 2W; Track Resistance Bourns
62K3223
Digital Potentiometer, 1Mohm 3%, 2W; Track Resistance Bourns 62K3223
DIGITAL POTENTIOMETER, 1MOHM 3%, 2W; Track Resistance:1Mohm; Power Rating:2W; Resistance Tolerance:± 15%; Product Range:3680 Series; No. of Gangs:3; Adjustment Type:Screwdriver Slot; Product Length:37.08mm; Product Width:34.44mm RoHS Compliant: Yes

DIGITAL POTENTIOMETER, 1MOHM 3%, 2W; Track Resistance:1Mohm; Power Rating:2W; Resistance Tolerance:± 15%; Product Range:3680 Series; No. of Gangs:3; Adjustment Type:Screwdriver Slot; Product Length:37.08mm; Product Width:34.44mm RoHS Compliant: Yes

Supplier's Site
Potentiometer, 1Mr, 2W; Track Resistance Bourns - 45Y9483 - Newark, An Avnet Company
Chicago, IL, United States
Potentiometer, 1Mr, 2W; Track Resistance Bourns
45Y9483
Potentiometer, 1Mr, 2W; Track Resistance Bourns 45Y9483
POTENTIOMETER, 1MR, 2W; Track Resistance:1Mohm; Power Rating:2W; Resistance Tolerance:± 3%; Product Range:3680 Series; No. of Gangs:3; Adjustment Type:Pushbutton; SVHC:Lead (15-Jan-2019); Operating Temperature Max:85°C; Operating RoHS Compliant: Yes

POTENTIOMETER, 1MR, 2W; Track Resistance:1Mohm; Power Rating:2W; Resistance Tolerance:± 3%; Product Range:3680 Series; No. of Gangs:3; Adjustment Type:Pushbutton; SVHC:Lead (15-Jan-2019); Operating Temperature Max:85°C; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 3683S-1-105L-ND 1070628 1070628P 81-3683S-1-105L 70153758 62K3223 45Y9483
Product Name Value Display Potentiometers Potentiometers Potentiometers 2W Value Display Potentiometer POTENTIOMETER, PRECISION, PUSH BUTTON, DIGITAL, 2 WATT, 1%, 1M Ohm Digital Potentiometer, 1Mohm 3%, 2W; Track Resistance Bourns Potentiometer, 1Mr, 2W; Track Resistance Bourns
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing); Solder lug
Potentiometer Type Standard Potentiometer Standard Potentiometer Standard Potentiometer Standard Potentiometer; Digital Potentiometer
Tolerance 3 +/- % 15 +/- % 3 +/- %
Configuration Multiturn Multiturn Single Resistor Single Resistor
Resistance Taper Precision Precision
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 1-1614892-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1210 ohms
View Details
2 suppliers
Through Hole Resistors - 1363303 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details