VALUE DISPLAY POT 50K 2W PNL MT Product overview: 3682S-1-503L from Bourns, Inc. is a Value Display Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include Value Display Potentiometer, Value Display Potentiometers, electronic component, datasheet, replacement part, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 81-3682S-1-503L can be used for catalog matching and distributor lookup.
50 kOhms 2W 2 Character Panel Mount Value Display Potentiometer
RES,Cermet,50KOhms,5
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | 81-3682S-1-503L | 118-3682S-1-503L-ND | 17M3662 |
| Product Name | 2W Value Display Potentiometer | Value Display Potentiometers | Res,cermet,50Kohms,500Wvdc,3+/-% Tol,-100,100Ppm-Tc Rohs Compliant Bourns |
| Resistance Range | 50000 ohms | ||
| Standards and Certifications | RoHS | RoHS | |
| Mounting / Packaging | Panel Mount (Bushing) | ||
| Potentiometer Type | Standard Potentiometer |