Manufacturer: Bourns Inc.
Win Source Part Number: 846850-3682S-1-502L
Series: 3680
Features: 5 kOhms 2 W 2.0 Character Value Display Potentiometer
Package: Bulk
Family Name: 3682S
Categories: Potentiometers
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.40.8050
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 846850-3682S-1-502L |
| Product Name | Unclassified - 3682S-1-502L |