Bourns 3682S-1-103L Potentiometer
Bourns 3682S-1-103L Potentiometer
Bourns 3682S-1-103L Potentiometer
10 kOhms 2W 2 Character Panel Mount Value Display Potentiometer
VALUE DISPLAY POT 10K 2W PNL MT Product overview: 3682S-1-103L from Bourns, Inc. is a Value Display Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include Value Display Potentiometer, Value Display Potentiometers, electronic component, datasheet, replacement part, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 81-3682S-1-103L can be used for catalog matching and distributor lookup.
DIGITAL POTENTIOMETER, 10KOHM 3% 2W, PRODUCT RANGE:3682S SERIES, TRACK RESISTANCE:10KOHM, NO. OF GANGS:2, RESISTANCE TOLERANCE:3%, POWER RATING:2W, AD. FREE 2 YEAR RADWELL WARRANTY
DIGITAL POTENTIOMETER, 10KOHM 3% 2W; Track Resistance:10kohm; Power Rating:2W; Resistance Tolerance:± 3%; Product Range:3680 Series; No. of Gangs:2; Adjustment Type:Variable; Product Length:26.67mm; Product Width:34.44mm RoHS Compliant: Yes
POTENTIOMETER, PRECISION, PUSH BUTTON, DIGITAL, 2 WATT, 1%, 10K Ohm
BOURNS 3682S-1-103L POTENTIOMETER, DIGITAL, 10K
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Radwell International | Newark, An Avnet Company | Allied Electronics, Inc. | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | 2486759 | 2486759P | 3682S-1-103L-ND | 81-3682S-1-103L | 15956585 | 62K3216 | 70153751 | 103-3682S-1-103L |
| Product Name | Potentiometers | Potentiometers | Value Display Potentiometers | 2W Value Display Potentiometer | Potentiometer | Digital Potentiometer, 10Kohm 3% 2W; Track Resistance Bourns | POTENTIOMETER, PRECISION, PUSH BUTTON, DIGITAL, 2 WATT, 1%, 10K Ohm | BOURNS 3682S-1-103L POTENTIOMETER, DIGITAL, 10K |
| Mounting / Packaging | Panel Mount (Bushing); Solder lug | Panel Mount (Bushing) | Panel | |||||
| Potentiometer Type | Standard Potentiometer | Standard Potentiometer | Standard Potentiometer | Standard Potentiometer; Digital Potentiometer | ||||
| Configuration | Multiturn | Multiturn | Single Resistor | Single Resistor | ||||
| Resistance Taper | Precision | Precision | ||||||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | RoHS |