Bourns, Inc. Potentiometers 3682S-1-102L

Description
Bourns 3682S-1-102L Potentiometer
Request a Quote Datasheet
Description
Bourns 3682S-1-102L Potentiometer
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Potentiometers - 2486737 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
2486737
Potentiometers 2486737
Bourns 3682S-1-102L Potentiometer

Bourns 3682S-1-102L Potentiometer

Supplier's Site
Potentiometers - 2486737P - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
2486737P
Potentiometers 2486737P
Bourns 3682S-1-102L Potentiometer

Bourns 3682S-1-102L Potentiometer

Supplier's Site
Potentiometers - 1673608 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
1673608
Potentiometers 1673608
Bourns 3682S-1-102L Potentiometer

Bourns 3682S-1-102L Potentiometer

Supplier's Site
Value Display Potentiometers - 3682S-1-102L-ND - DigiKey
Thief River Falls, MN, United States
Value Display Potentiometers
3682S-1-102L-ND
Value Display Potentiometers 3682S-1-102L-ND
1 kOhms 2W 2 Character Panel Mount Value Display Potentiometer

1 kOhms 2W 2 Character Panel Mount Value Display Potentiometer

Buy Now Datasheet
2W Value Display Potentiometer - 81-3682S-1-102L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2W Value Display Potentiometer
81-3682S-1-102L
2W Value Display Potentiometer 81-3682S-1-102L
VALUE DISPLAY POT 1K 2W PNL MT Product overview: 3682S-1-102L from Bourns, Inc. is a Value Display Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include Value Display Potentiometer, Value Display Potentiometers, electronic component, datasheet, replacement part, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 81-3682S-1-102L can be used for catalog matching and distributor lookup.

VALUE DISPLAY POT 1K 2W PNL MT Product overview: 3682S-1-102L from Bourns, Inc. is a Value Display Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include Value Display Potentiometer, Value Display Potentiometers, electronic component, datasheet, replacement part, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 81-3682S-1-102L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
POTENTIOMETER, PRECISION, PUSH BUTTON, DIGITAL, 2 WATT, 1%, 1K Ohm - 70153750 - Allied Electronics, Inc.
Fort Worth, TX, USA
POTENTIOMETER, PRECISION, PUSH BUTTON, DIGITAL, 2 WATT, 1%, 1K Ohm
70153750
POTENTIOMETER, PRECISION, PUSH BUTTON, DIGITAL, 2 WATT, 1%, 1K Ohm 70153750
POTENTIOMETER, PRECISION, PUSH BUTTON, DIGITAL, 2 WATT, 1%, 1K Ohm

POTENTIOMETER, PRECISION, PUSH BUTTON, DIGITAL, 2 WATT, 1%, 1K Ohm

Supplier's Site
Digital Potentiometer, 1Kohm 3%, 2W; Track Resistance Bourns - 62K3215 - Newark, An Avnet Company
Chicago, IL, United States
Digital Potentiometer, 1Kohm 3%, 2W; Track Resistance Bourns
62K3215
Digital Potentiometer, 1Kohm 3%, 2W; Track Resistance Bourns 62K3215
DIGITAL POTENTIOMETER, 1KOHM 3%, 2W; Track Resistance:1kohm; Power Rating:2W; Resistance Tolerance:± 3%; Product Range:3680 Series; No. of Gangs:2; Adjustment Type:Pushbutton; Product Length:26.67mm; Product Width:34.44mm RoHS Compliant: Yes

DIGITAL POTENTIOMETER, 1KOHM 3%, 2W; Track Resistance:1kohm; Power Rating:2W; Resistance Tolerance:± 3%; Product Range:3680 Series; No. of Gangs:2; Adjustment Type:Pushbutton; Product Length:26.67mm; Product Width:34.44mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 2486737 2486737P 3682S-1-102L-ND 81-3682S-1-102L 70153750 62K3215
Product Name Potentiometers Potentiometers Value Display Potentiometers 2W Value Display Potentiometer POTENTIOMETER, PRECISION, PUSH BUTTON, DIGITAL, 2 WATT, 1%, 1K Ohm Digital Potentiometer, 1Kohm 3%, 2W; Track Resistance Bourns
Mounting / Packaging Panel Mount (Bushing); Solder lug Panel Mount (Bushing)
Potentiometer Type Standard Potentiometer Standard Potentiometer Standard Potentiometer Standard Potentiometer; Digital Potentiometer
Configuration Multiturn Multiturn Single Resistor
Resistance Taper Linear; Linear Linear; Linear
Standards and Certifications RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1445516 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Through Hole Resistors - 4756892 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details